Delta Controls Ltd. Transmitter 2HT

Description
Technical Data High Accuracy ± 0.10%. Ranges from 1 bar to 1000 bar. 20 : 1 turndown. 4-20mA analogue with digital communications. Fully HART ® compatible. Rugged 316 stainless steel investment cast enclosure. NEMA 4X, IP66 Environmental Rating. Stainless Steel, Monel and Hastelloy “Wetted Parts” options. NACE MR-01-75 compatibility. Compact, Robust design. All welded construction. Performance characteristics Enclosure options Weatherproof IP66 Protection – NEMA 4X. Intrinsically safe – EExia ATEX Flameproof – EExd ATEX Wetted parts options Welded 316 stainless steel sensor and process connection. Welded Nickel Alloy (Monel) sensor and process connection. Welded Hastelloy sensor and process connection. Process connection ½” NPT External, G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted), High pressure cone and thread (autoclave) 9/16” UNF. Unit weight Between 1.6 kg – 2.3 kg. Accuracy For turndowns of 1:1 to 10:1 ± 0.1% of span. For turndowns of 10:1 to 20:1 ± 0.15% of span.
Description
Technical Data High Accuracy ± 0.10%. Ranges from 1 bar to 1000 bar. 20 : 1 turndown. 4-20mA analogue with digital communications. Fully HART ® compatible. Rugged 316 stainless steel investment cast enclosure. NEMA 4X, IP66 Environmental Rating. Stainless Steel, Monel and Hastelloy “Wetted Parts” options. NACE MR-01-75 compatibility. Compact, Robust design. All welded construction. Performance characteristics Enclosure options Weatherproof IP66 Protection – NEMA 4X. Intrinsically safe – EExia ATEX Flameproof – EExd ATEX Wetted parts options Welded 316 stainless steel sensor and process connection. Welded Nickel Alloy (Monel) sensor and process connection. Welded Hastelloy sensor and process connection. Process connection ½” NPT External, G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted), High pressure cone and thread (autoclave) 9/16” UNF. Unit weight Between 1.6 kg – 2.3 kg. Accuracy For turndowns of 1:1 to 10:1 ± 0.1% of span. For turndowns of 10:1 to 20:1 ± 0.15% of span.

Suppliers

Company
Product
Description
Supplier Links
Transmitter - 2HT - Delta Controls Ltd.
Houston, TX, USA
Transmitter
2HT
Transmitter 2HT
Technical Data High Accuracy ± 0.10%. Ranges from 1 bar to 1000 bar. 20 : 1 turndown. 4-20mA analogue with digital communications. Fully HART ® compatible. Rugged 316 stainless steel investment cast enclosure. NEMA 4X, IP66 Environmental Rating. Stainless Steel, Monel and Hastelloy “Wetted Parts” options. NACE MR-01-75 compatibility. Compact, Robust design. All welded construction. Performance characteristics Enclosure options Weatherproof IP66 Protection – NEMA 4X. Intrinsically safe – EExia ATEX Flameproof – EExd ATEX Wetted parts options Welded 316 stainless steel sensor and process connection. Welded Nickel Alloy (Monel) sensor and process connection. Welded Hastelloy sensor and process connection. Process connection ½” NPT External, G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted), High pressure cone and thread (autoclave) 9/16” UNF. Unit weight Between 1.6 kg – 2.3 kg. Accuracy For turndowns of 1:1 to 10:1 ± 0.1% of span. For turndowns of 10:1 to 20:1 ± 0.15% of span.

Technical Data

  • High Accuracy ± 0.10%.
  • Ranges from 1 bar to 1000 bar.
  • 20 : 1 turndown.
  • 4-20mA analogue with digital communications.
  • Fully HART ® compatible.
  • Rugged 316 stainless steel investment cast enclosure.
  • NEMA 4X, IP66 Environmental Rating.
  • Stainless Steel, Monel and Hastelloy “Wetted Parts” options.
  • NACE MR-01-75 compatibility.
  • Compact, Robust design.
  • All welded construction.

Performance characteristics

Enclosure options

  • Weatherproof IP66 Protection – NEMA 4X.
  • Intrinsically safe – EExia ATEX
  • Flameproof – EExd ATEX

Wetted parts options

  • Welded 316 stainless steel sensor and process connection.
  • Welded Nickel Alloy (Monel) sensor and process connection.
  • Welded Hastelloy sensor and process connection.

Process connection

  • ½” NPT External, G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted), High pressure cone and thread (autoclave) 9/16” UNF.

Unit weight

  • Between 1.6 kg – 2.3 kg.

Accuracy

  • For turndowns of 1:1 to 10:1 ± 0.1% of span.
  • For turndowns of 10:1 to 20:1 ± 0.15% of span.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Sensor Transmitters
Product Number 2HT
Product Name Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

DSCL21 Loop Powered Isolator, DIN Mount - DSCL21-01 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Analog Input 0-20mA
View Details
Plug & Play Smart Load Cell Transmitter - SST-HV - Transducer Techniques, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output; Relay Output
Form Factor Stand-alone
Analog Input 20.000, 50.000, 100.00, 250.00, 500.00 mV
View Details
Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Outputs Ethernet; Relay Output
Analog Channels 4 #
Form Factor Panel / Chassis Mount
View Details
P32300 Resistance Transmitter | SIL 2 / SIL 3 Functional Safety - P32300 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Potentiometers , Resistors
View Details