Dell, Inc. Power Supply Approvals Dell I55552144AC

Description
Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:65W; Output Voltage - Output 1:19.5V; Output Current - Output 1:3.34A; Output Voltage - Output 2:19.5V; Output Current - Output 2:2.31A; Output Connector:
Description
Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:65W; Output Voltage - Output 1:19.5V; Output Current - Output 1:3.34A; Output Voltage - Output 2:19.5V; Output Current - Output 2:2.31A; Output Connector:

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Dell - 78Y7262 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Dell
78Y7262
Power Supply Approvals Dell 78Y7262
Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:65W; Output Voltage - Output 1:19.5V; Output Current - Output 1:3.34A; Output Voltage - Output 2:19.5V; Output Current - Output 2:2.31A; Output Connector:

Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:65W; Output Voltage - Output 1:19.5V; Output Current - Output 1:3.34A; Output Voltage - Output 2:19.5V; Output Current - Output 2:2.31A; Output Connector:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78Y7262
Product Name Power Supply Approvals Dell
DC Output Voltage 19.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - AFLS2815S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 402L-10KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
80 PLUS Bronze PS/2 500W ATX Power Supply (FSP) - PS8-500ATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details