Dell, Inc. Systemboard DELL PPTY2 - SYSTEMBOARD R750XS PPTY2

Description
Category: Systemboard Win Source Part Number: 1398093-DELL PPTY2 - SYSTEMBOARD R750XS PPTY2 Manufacturer: Dell
Request a Quote
Description
Category: Systemboard Win Source Part Number: 1398093-DELL PPTY2 - SYSTEMBOARD R750XS PPTY2 Manufacturer: Dell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Category: Systemboard Win Source Part Number: 1398093-DELL PPTY2 - SYSTEMBOARD R750XS PPTY2 Manufacturer: Dell

Category: Systemboard
Win Source Part Number: 1398093-DELL PPTY2 - SYSTEMBOARD R750XS PPTY2
Manufacturer: Dell

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Computer Motherboards
Product Number 1398093-DELL PPTY2 - SYSTEMBOARD R750XS PPTY2
Product Name Systemboard
Unlock Full Specs
to access all available technical data

Similar Products

VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
 - IPC-MP822 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.66 to 1.8 GHz
View Details
Low Power Mini-ITX Board - PEB-4700ZVLA - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Mobile Intel Celeron
Chipset INTEL
Bus / Standard PCI
View Details