Dell, Inc. Heatsink DELL 2FKY9 - HEATSINK R430

Description
Category: Heatsink Win Source Part Number: 1393204-DELL 2FKY9 - HEATSINK R430 Manufacturer: Dell
Request a Quote
Description
Category: Heatsink Win Source Part Number: 1393204-DELL 2FKY9 - HEATSINK R430 Manufacturer: Dell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heatsink - DELL 2FKY9 - HEATSINK R430 - Win Source Electronics
Laguna Hills, CA, United States
Category: Heatsink Win Source Part Number: 1393204-DELL 2FKY9 - HEATSINK R430 Manufacturer: Dell

Category: Heatsink
Win Source Part Number: 1393204-DELL 2FKY9 - HEATSINK R430
Manufacturer: Dell

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Heat Sinks
Product Number DELL 2FKY9 - HEATSINK R430
Product Name Heatsink
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details