Delkin Devices, Inc. Memory Card, Sdhc, Class 10, Mlc, 32Gb; Blank Media Flash Memory Type Delkin Devices SF32ANZ49-U3000-3

Description
MEMORY CARD, SDHC, CLASS 10, MLC, 32GB; Blank Media Flash Memory Type:SDHC Card, UHS-1, Class 10; Memory Capacity:32GB; Product Range:Utility SD Series RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD, SDHC, CLASS 10, MLC, 32GB; Blank Media Flash Memory Type:SDHC Card, UHS-1, Class 10; Memory Capacity:32GB; Product Range:Utility SD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card, Sdhc, Class 10, Mlc, 32Gb; Blank Media Flash Memory Type Delkin Devices - 37AC8576 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Sdhc, Class 10, Mlc, 32Gb; Blank Media Flash Memory Type Delkin Devices
37AC8576
Memory Card, Sdhc, Class 10, Mlc, 32Gb; Blank Media Flash Memory Type Delkin Devices 37AC8576
MEMORY CARD, SDHC, CLASS 10, MLC, 32GB; Blank Media Flash Memory Type:SDHC Card, UHS-1, Class 10; Memory Capacity:32GB; Product Range:Utility SD Series RoHS Compliant: Yes

MEMORY CARD, SDHC, CLASS 10, MLC, 32GB; Blank Media Flash Memory Type:SDHC Card, UHS-1, Class 10; Memory Capacity:32GB; Product Range:Utility SD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 37AC8576
Product Name Memory Card, Sdhc, Class 10, Mlc, 32Gb; Blank Media Flash Memory Type Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - IS29GL128S-10DHV020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers