Delkin Devices, Inc. Memory Card, Sd, Class 6, Slc, 512Mb; Blank Media Flash Memory Type Delkin Devices SE51TFLHL-C1000-D

Description
MEMORY CARD, SD, CLASS 6, SLC, 512MB; Blank Media Flash Memory Type:SD Card, Class 6; Memory Capacity:512MB; Product Range:D200 Series RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD, SD, CLASS 6, SLC, 512MB; Blank Media Flash Memory Type:SD Card, Class 6; Memory Capacity:512MB; Product Range:D200 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card, Sd, Class 6, Slc, 512Mb; Blank Media Flash Memory Type Delkin Devices - 37AC8567 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Sd, Class 6, Slc, 512Mb; Blank Media Flash Memory Type Delkin Devices
37AC8567
Memory Card, Sd, Class 6, Slc, 512Mb; Blank Media Flash Memory Type Delkin Devices 37AC8567
MEMORY CARD, SD, CLASS 6, SLC, 512MB; Blank Media Flash Memory Type:SD Card, Class 6; Memory Capacity:512MB; Product Range:D200 Series RoHS Compliant: Yes

MEMORY CARD, SD, CLASS 6, SLC, 512MB; Blank Media Flash Memory Type:SD Card, Class 6; Memory Capacity:512MB; Product Range:D200 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 37AC8567
Product Name Memory Card, Sd, Class 6, Slc, 512Mb; Blank Media Flash Memory Type Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - MD28F010-15/B - 926882-MD28F010-15/B - Win Source Electronics
Specs
Memory Category Flash
View Details
4 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - S25FL116K0XMFIS13-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details