Delkin Devices, Inc. Microsdhc Card, Uhs-1, Cls 10, 32Gb, Tlc; Blank Media Flash Memory Type Delkin Devices S432FQYFA-U1000-3

Description
MICROSDHC CARD, UHS-1, CLS 10, 32GB, TLC; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:32GB; Product Range:Utility Series
Datasheet
Description
MICROSDHC CARD, UHS-1, CLS 10, 32GB, TLC; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:32GB; Product Range:Utility Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microsdhc Card, Uhs-1, Cls 10, 32Gb, Tlc; Blank Media Flash Memory Type Delkin Devices - 40AH2011 - Newark, An Avnet Company
Chicago, IL, United States
Microsdhc Card, Uhs-1, Cls 10, 32Gb, Tlc; Blank Media Flash Memory Type Delkin Devices
40AH2011
Microsdhc Card, Uhs-1, Cls 10, 32Gb, Tlc; Blank Media Flash Memory Type Delkin Devices 40AH2011
MICROSDHC CARD, UHS-1, CLS 10, 32GB, TLC; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:32GB; Product Range:Utility Series

MICROSDHC CARD, UHS-1, CLS 10, 32GB, TLC; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:32GB; Product Range:Utility Series

Supplier's Site Datasheet
Microsdhc Card, Uhs-1, Cls 10, 32Gb, Tlc Rohs Compliant Delkin Devices - 64AH8956 - Newark, An Avnet Company
Chicago, IL, United States
Microsdhc Card, Uhs-1, Cls 10, 32Gb, Tlc Rohs Compliant Delkin Devices
64AH8956
Microsdhc Card, Uhs-1, Cls 10, 32Gb, Tlc Rohs Compliant Delkin Devices 64AH8956
MICROSDHC CARD, UHS-1, CLS 10, 32GB, TLC ROHS COMPLIANT: YES

MICROSDHC CARD, UHS-1, CLS 10, 32GB, TLC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 40AH2011 64AH8956
Product Name Microsdhc Card, Uhs-1, Cls 10, 32Gb, Tlc; Blank Media Flash Memory Type Delkin Devices Microsdhc Card, Uhs-1, Cls 10, 32Gb, Tlc Rohs Compliant Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details