Delkin Devices, Inc. Microsdhc Card, Uhs-1, 4Gb, Mlc; Blank Media Flash Memory Type Delkin Devices S404GSEJ6-U3000-3

Description
MICROSDHC CARD, UHS-1, 4GB, MLC; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1; Memory Capacity:4GB; Product Range:Utility Series RoHS Compliant: Yes
Datasheet
Description
MICROSDHC CARD, UHS-1, 4GB, MLC; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1; Memory Capacity:4GB; Product Range:Utility Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microsdhc Card, Uhs-1, 4Gb, Mlc; Blank Media Flash Memory Type Delkin Devices - 48AJ6603 - Newark, An Avnet Company
Chicago, IL, United States
Microsdhc Card, Uhs-1, 4Gb, Mlc; Blank Media Flash Memory Type Delkin Devices
48AJ6603
Microsdhc Card, Uhs-1, 4Gb, Mlc; Blank Media Flash Memory Type Delkin Devices 48AJ6603
MICROSDHC CARD, UHS-1, 4GB, MLC; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1; Memory Capacity:4GB; Product Range:Utility Series RoHS Compliant: Yes

MICROSDHC CARD, UHS-1, 4GB, MLC; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1; Memory Capacity:4GB; Product Range:Utility Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 48AJ6603
Product Name Microsdhc Card, Uhs-1, 4Gb, Mlc; Blank Media Flash Memory Type Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL128S-10TFV010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - CAT28F020H-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 2000 kbits
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers