Delkin Devices, Inc. Microsdhc Card, Uhs-1, Cls 10, 4Gb, Mlc; Blank Media Flash Memory Type Delkin Devices S404APYE9-U1000-3

Description
MICROSDHC CARD, UHS-1, CLS 10, 4GB, MLC; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:4GB; Product Range:Utility Series
Description
MICROSDHC CARD, UHS-1, CLS 10, 4GB, MLC; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:4GB; Product Range:Utility Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Delkin Devices microSDHC Card, UHS-1, Class 10, with a capacity of 4GB, is designed for a variety of applications, including industrial and OEM uses. This card utilizes MLC (Multi-Level Cell) flash technology, which provides a balance between performance and cost-effectiveness. It supports SD 3.0 and is compatible with both SD and SPI modes. The card features a rugged design suitable for demanding environments, with an operating temperature range of -25°C to +85°C. It offers a sequential read speed of up to 22 MB/s and a write speed of up to 20 MB/s, making it suitable for applications that require moderate data transfer rates. The card is built with advanced wear leveling and bad block management to enhance its longevity and reliability. Engineers may find this product beneficial for projects that require controlled BOM, life cycle management, and consistent performance. The card is backed by a manufacturer that provides support and customization options, ensuring it can meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The Delkin Devices microSDHC Card, UHS-1, Class 10, with a capacity of 4GB, is designed for a variety of applications, including industrial and OEM uses. This card utilizes MLC (Multi-Level Cell) flash technology, which provides a balance between performance and cost-effectiveness. It supports SD 3.0 and is compatible with both SD and SPI modes. The card features a rugged design suitable for demanding environments, with an operating temperature range of -25°C to +85°C. It offers a sequential read speed of up to 22 MB/s and a write speed of up to 20 MB/s, making it suitable for applications that require moderate data transfer rates. The card is built with advanced wear leveling and bad block management to enhance its longevity and reliability. Engineers may find this product beneficial for projects that require controlled BOM, life cycle management, and consistent performance. The card is backed by a manufacturer that provides support and customization options, ensuring it can meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Microsdhc Card, Uhs-1, Cls 10, 4Gb, Mlc; Blank Media Flash Memory Type Delkin Devices - 40AH2007 - Newark, An Avnet Company
Chicago, IL, United States
Microsdhc Card, Uhs-1, Cls 10, 4Gb, Mlc; Blank Media Flash Memory Type Delkin Devices
40AH2007
Microsdhc Card, Uhs-1, Cls 10, 4Gb, Mlc; Blank Media Flash Memory Type Delkin Devices 40AH2007
MICROSDHC CARD, UHS-1, CLS 10, 4GB, MLC; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:4GB; Product Range:Utility Series

MICROSDHC CARD, UHS-1, CLS 10, 4GB, MLC; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:4GB; Product Range:Utility Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 40AH2007
Product Name Microsdhc Card, Uhs-1, Cls 10, 4Gb, Mlc; Blank Media Flash Memory Type Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory IC and Storage Component - 2020-MSP14LV164-E1-GH-001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers