Delkin Devices, Inc. Memory Card, Compact Flash, 1Gb, Slc; Blank Media Flash Memory Type Delkin Devices CE0GTFHDV-FD000-D

Description
MEMORY CARD, COMPACT FLASH, 1GB, SLC; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:1GB; Product Range:C400 Series RoHS Compliant: Yes
Description
MEMORY CARD, COMPACT FLASH, 1GB, SLC; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:1GB; Product Range:C400 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory Card, Compact Flash, 1Gb, Slc; Blank Media Flash Memory Type Delkin Devices - 58AC6165 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Compact Flash, 1Gb, Slc; Blank Media Flash Memory Type Delkin Devices
58AC6165
Memory Card, Compact Flash, 1Gb, Slc; Blank Media Flash Memory Type Delkin Devices 58AC6165
MEMORY CARD, COMPACT FLASH, 1GB, SLC; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:1GB; Product Range:C400 Series RoHS Compliant: Yes

MEMORY CARD, COMPACT FLASH, 1GB, SLC; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:1GB; Product Range:C400 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 58AC6165
Product Name Memory Card, Compact Flash, 1Gb, Slc; Blank Media Flash Memory Type Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - A2C00057906 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details