Delkin Devices, Inc. Memory Card, Compactflash, Slc, 8Gb; Blank Media Flash Memory Type Delkin Devices CE08TLQCB-FD000-D

Description
MEMORY CARD, COMPACTFLASH, SLC, 8GB; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:8GB; Product Range:C500 Series RoHS Compliant: Yes
Description
MEMORY CARD, COMPACTFLASH, SLC, 8GB; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:8GB; Product Range:C500 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory Card, Compactflash, Slc, 8Gb; Blank Media Flash Memory Type Delkin Devices - 37AC8459 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Compactflash, Slc, 8Gb; Blank Media Flash Memory Type Delkin Devices
37AC8459
Memory Card, Compactflash, Slc, 8Gb; Blank Media Flash Memory Type Delkin Devices 37AC8459
MEMORY CARD, COMPACTFLASH, SLC, 8GB; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:8GB; Product Range:C500 Series RoHS Compliant: Yes

MEMORY CARD, COMPACTFLASH, SLC, 8GB; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:8GB; Product Range:C500 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 37AC8459
Product Name Memory Card, Compactflash, Slc, 8Gb; Blank Media Flash Memory Type Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - S25FL127SABBHIC00Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
8-bit 16-bit 5V 8bit Memory IC and Storage Component - 774-AM29F160DT-90EF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Pins 48
View Details
2 suppliers