Conductix-Wampfler Welding Cable Reel 145100105011

Description
Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and efficient manner in areas such as fabrication shops and mobile utility vehicles. The reels are equipped with positive locking ratchets to keep cable extended during use. They are suitable for indoor or outdoor applications. 1400 Version: NEMA 4X rated - handles 6 awg to 2/0 cable up to 75 ft. 1900 Version: NEMA 4 rated - handles 6 awg to 2/0 cable up to 100 ft. Slip ring is rated at 450 amps. Reels can be supplied with or without cable.
Datasheet
Description
Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and efficient manner in areas such as fabrication shops and mobile utility vehicles. The reels are equipped with positive locking ratchets to keep cable extended during use. They are suitable for indoor or outdoor applications. 1400 Version: NEMA 4X rated - handles 6 awg to 2/0 cable up to 75 ft. 1900 Version: NEMA 4 rated - handles 6 awg to 2/0 cable up to 100 ft. Slip ring is rated at 450 amps. Reels can be supplied with or without cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Cable Reel - 145100105011 - Conductix-Wampfler
Omaha, NE, United States
Welding Cable Reel
145100105011
Welding Cable Reel 145100105011
Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and efficient manner in areas such as fabrication shops and mobile utility vehicles. The reels are equipped with positive locking ratchets to keep cable extended during use. They are suitable for indoor or outdoor applications. 1400 Version: NEMA 4X rated - handles 6 awg to 2/0 cable up to 75 ft. 1900 Version: NEMA 4 rated - handles 6 awg to 2/0 cable up to 100 ft. Slip ring is rated at 450 amps. Reels can be supplied with or without cable.

Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and efficient manner in areas such as fabrication shops and mobile utility vehicles.
The reels are equipped with positive locking ratchets to keep cable extended during use. They are suitable for indoor or outdoor applications.

  • 1400 Version: NEMA 4X rated - handles 6 awg to 2/0 cable up to 75 ft.
  • 1900 Version: NEMA 4 rated - handles 6 awg to 2/0 cable up to 100 ft.

Slip ring is rated at 450 amps. Reels can be supplied with or without cable.

Supplier's Site Datasheet

Technical Specifications

  Conductix-Wampfler
Product Category Reels
Product Number 145100105011
Product Name Welding Cable Reel
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Portable Storage Reel - C16-10-11 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 10.75 inch (273 mm)
View Details
Hose Reels - 4952078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Hose Reels - Water - CEJN Industrial Corporation
CEJN Industrial Corporation
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Plastic
View Details