Del-Tron Precision, Inc. Precision Series Ball Slides SA3-3SS

Description
Del-Tron® Precision Series Ball and Roller Slides offer the designer an aluminum base and carriage with hardened stainless components for superior corrosion resistance and less chance of particulate contamination. Available in standard low profile mounting, the designer can choose a style of bearing and type of rolling element specifically to meet the needs of the most particular applications. Preload can be adjusted to change the friction and axial play characteristics therefore customizing the slide to its intended use. A new 127mm wide cross section allows the movement of bulky devices without the necessity of constructing tables with more than one unit. Corrosion resistant hardened stainless steel internal components. Up to 127mm wide cross section. Interchangeable with other manufacturer's products. Low friction straight line design. Adjustable preload. Straight line design with 0.001mm repeatability.
Description
Del-Tron® Precision Series Ball and Roller Slides offer the designer an aluminum base and carriage with hardened stainless components for superior corrosion resistance and less chance of particulate contamination. Available in standard low profile mounting, the designer can choose a style of bearing and type of rolling element specifically to meet the needs of the most particular applications. Preload can be adjusted to change the friction and axial play characteristics therefore customizing the slide to its intended use. A new 127mm wide cross section allows the movement of bulky devices without the necessity of constructing tables with more than one unit. Corrosion resistant hardened stainless steel internal components. Up to 127mm wide cross section. Interchangeable with other manufacturer's products. Low friction straight line design. Adjustable preload. Straight line design with 0.001mm repeatability.

Suppliers

Company
Product
Description
Supplier Links
Precision Series Ball Slides - SA3-3SS - Del-Tron Precision, Inc.
Bethel, CT, USA
Precision Series Ball Slides
SA3-3SS
Precision Series Ball Slides SA3-3SS
Del-Tron® Precision Series Ball and Roller Slides offer the designer an aluminum base and carriage with hardened stainless components for superior corrosion resistance and less chance of particulate contamination. Available in standard low profile mounting, the designer can choose a style of bearing and type of rolling element specifically to meet the needs of the most particular applications. Preload can be adjusted to change the friction and axial play characteristics therefore customizing the slide to its intended use. A new 127mm wide cross section allows the movement of bulky devices without the necessity of constructing tables with more than one unit. Corrosion resistant hardened stainless steel internal components. Up to 127mm wide cross section. Interchangeable with other manufacturer's products. Low friction straight line design. Adjustable preload. Straight line design with 0.001mm repeatability.

Del-Tron® Precision Series Ball and Roller Slides offer the designer an aluminum base and carriage with hardened stainless components for superior corrosion resistance and less chance of particulate contamination. Available in standard low profile mounting, the designer can choose a style of bearing and type of rolling element specifically to meet the needs of the most particular applications.

Preload can be adjusted to change the friction and axial play characteristics therefore customizing the slide to its intended use. A new 127mm wide cross section allows the movement of bulky devices without the necessity of constructing tables with more than one unit.

  • Corrosion resistant hardened stainless steel internal components.
  • Up to 127mm wide cross section.
  • Interchangeable with other manufacturer's products.
  • Low friction straight line design.
  • Adjustable preload.
  • Straight line design with 0.001mm repeatability.
Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number SA3-3SS
Product Name Precision Series Ball Slides
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.95 inch (75 mm)
Carriage Load 92.61 lbs (42 kg)
Positioning Accuracy 1.20E-4 inch/inch (1.20E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Side Drive Positioning Stage - 2203SD-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGST-12-50-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details