Del-Tron Precision, Inc. Crossed Roller Rail Sets - Metric NB-2030

Description
Del-Tron’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load carrying capacities to 2800 lbs. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller rail sets. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. Our crossed roller rail sets are also available in stainless steel for applications where corrosion resistance must be considered. For your convenience solid model drawing for this entire product line are available on our website. • Crossed roller rail sets are easily integrated into your design • Stainless steel available • High accuracy and load capacity • Interchangeable with rail sets of other manufacturers • Standard threaded and counterbored holes allow mounting access from either side • Anti-Creep design available where load orientations and acceleration forces are a concern
Description
Del-Tron’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load carrying capacities to 2800 lbs. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller rail sets. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. Our crossed roller rail sets are also available in stainless steel for applications where corrosion resistance must be considered. For your convenience solid model drawing for this entire product line are available on our website. • Crossed roller rail sets are easily integrated into your design • Stainless steel available • High accuracy and load capacity • Interchangeable with rail sets of other manufacturers • Standard threaded and counterbored holes allow mounting access from either side • Anti-Creep design available where load orientations and acceleration forces are a concern

Suppliers

Company
Product
Description
Supplier Links
Crossed Roller Rail Sets - Metric - NB-2030 - Del-Tron Precision, Inc.
Bethel, CT, USA
Crossed Roller Rail Sets - Metric
NB-2030
Crossed Roller Rail Sets - Metric NB-2030
Del-Tron’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load carrying capacities to 2800 lbs. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller rail sets. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. Our crossed roller rail sets are also available in stainless steel for applications where corrosion resistance must be considered. For your convenience solid model drawing for this entire product line are available on our website. • Crossed roller rail sets are easily integrated into your design • Stainless steel available • High accuracy and load capacity • Interchangeable with rail sets of other manufacturers • Standard threaded and counterbored holes allow mounting access from either side • Anti-Creep design available where load orientations and acceleration forces are a concern

Del-Tron’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load carrying capacities to 2800 lbs. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller rail sets. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. Our crossed roller rail sets are also available in stainless steel for applications where corrosion resistance must be considered. For your convenience solid model drawing for this entire product line are available on our website.

• Crossed roller rail sets are easily integrated into your design
• Stainless steel available
• High accuracy and load capacity
• Interchangeable with rail sets of other manufacturers
• Standard threaded and counterbored holes allow mounting access from either side
• Anti-Creep design available where load orientations and acceleration forces are a concern

Buy Now
Crossed Roller Rail Sets - NB-2030 - Del-Tron Precision, Inc.
Bethel, CT, USA
Crossed Roller Rail Sets
NB-2030
Crossed Roller Rail Sets NB-2030
Del-Tron’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load carrying capacities to 2800 lbs. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller rail sets. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. Our crossed roller rail sets are also available in stainless steel for applications where corrosion resistance must be considered. For your convenience solid model drawing for this entire product line are available on our website. • Crossed roller rail sets are easily integrated into your design • Stainless steel available • High accuracy and load capacity • Interchangeable with rail sets of other manufacturers • Standard threaded and counterbored holes allow mounting access from either side • Anti-Creep design available where load orientations and acceleration forces are a concern

Del-Tron’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load carrying capacities to 2800 lbs. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller rail sets. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. Our crossed roller rail sets are also available in stainless steel for applications where corrosion resistance must be considered. For your convenience solid model drawing for this entire product line are available on our website.

• Crossed roller rail sets are easily integrated into your design
• Stainless steel available
• High accuracy and load capacity
• Interchangeable with rail sets of other manufacturers
• Standard threaded and counterbored holes allow mounting access from either side
• Anti-Creep design available where load orientations and acceleration forces are a concern

Buy Now

Technical Specifications

  Del-Tron Precision, Inc. Del-Tron Precision, Inc.
Product Category Linear Bearing Rails Linear Bearing Rails
Product Number NB-2030 NB-2030
Product Name Crossed Roller Rail Sets - Metric Crossed Roller Rail Sets
Guide / Rail Shape Crossed Roller Rail Crossed Roller Rail
Description Precision Grade Precision Grade
Material Stainless Steel (optional feature); Steel Stainless Steel (optional feature); Steel
Additional Material Specifications Thru Hardened Corrosion Resistant (optional feature); Thru Hardened
Unlock Full Specs
to access all available technical data

Similar Products

Micro Linear Slide Rail 200mm - S9-200 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 7.87 inch (200 mm)
View Details
Tapped Hole with Flange - RPG15HA-1-01300N - Rockford Ball Screw
Specs
Guide / Rail Shape Linear Motion Guide
Description Precision Grade
Guide / Rail Features and Options Pre-drilled
View Details
KHK SRFK0.5-300J, Module 0.5, 191 Tooth, Carbon Steel Gear Racks with Bolt Holes - srfk0-5-300j - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material Steel; S45C (AISI 1045) Carbon Steel
Guide Width / Diameter 0.1969 inch (5 mm)
View Details
SMITH® Rail, SRV-SRP-SRHP: Inch Guide Rail - SRV-1XXXX - Accurate Bushing Company, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
View Details