Del-Tron Precision, Inc. Low Profile Crossed Roller Tables LPT-1035

Description
Known for their high accuracy and exceptional load carrying capabilities, Del-Tron’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001” per inch of travel straight line accuracy on our aluminum tables to 0.00008” of parallelism on our steel crossed roller tables and are capable of carrying loads in excess of 2600 lbs. Our aluminum crossed roller tables are available with both inch and metric mounting holes. You can choose from our low profile LPT series with its 3 rail design or opt for our Gold Motion series with its flanged base and 4 rail design. Both are available with stainless steel crossed roller rails and roller cages for applications where corrosion resistance is a requirement. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller tables. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require. • High accuracy and load capacity. Precision ground V grooved ways and rollers • Withstands force in any direction. Alternately crossed rollers 45º angle • Easy Installation. Threaded mounting holes in standard pattern • Interchangeable with other manufacturer's slides • Factory preloaded for minimum axial play and low coefficient of friction • Corrosion resistant and Anti-Creep technology available on our aluminum tables
Description
Known for their high accuracy and exceptional load carrying capabilities, Del-Tron’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001” per inch of travel straight line accuracy on our aluminum tables to 0.00008” of parallelism on our steel crossed roller tables and are capable of carrying loads in excess of 2600 lbs. Our aluminum crossed roller tables are available with both inch and metric mounting holes. You can choose from our low profile LPT series with its 3 rail design or opt for our Gold Motion series with its flanged base and 4 rail design. Both are available with stainless steel crossed roller rails and roller cages for applications where corrosion resistance is a requirement. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller tables. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require. • High accuracy and load capacity. Precision ground V grooved ways and rollers • Withstands force in any direction. Alternately crossed rollers 45º angle • Easy Installation. Threaded mounting holes in standard pattern • Interchangeable with other manufacturer's slides • Factory preloaded for minimum axial play and low coefficient of friction • Corrosion resistant and Anti-Creep technology available on our aluminum tables

Suppliers

Company
Product
Description
Supplier Links
Low Profile Crossed Roller Tables - LPT-1035 - Del-Tron Precision, Inc.
Bethel, CT, USA
Low Profile Crossed Roller Tables
LPT-1035
Low Profile Crossed Roller Tables LPT-1035
Known for their high accuracy and exceptional load carrying capabilities, Del-Tron’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001” per inch of travel straight line accuracy on our aluminum tables to 0.00008” of parallelism on our steel crossed roller tables and are capable of carrying loads in excess of 2600 lbs. Our aluminum crossed roller tables are available with both inch and metric mounting holes. You can choose from our low profile LPT series with its 3 rail design or opt for our Gold Motion series with its flanged base and 4 rail design. Both are available with stainless steel crossed roller rails and roller cages for applications where corrosion resistance is a requirement. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller tables. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require. • High accuracy and load capacity. Precision ground V grooved ways and rollers • Withstands force in any direction. Alternately crossed rollers 45º angle • Easy Installation. Threaded mounting holes in standard pattern • Interchangeable with other manufacturer's slides • Factory preloaded for minimum axial play and low coefficient of friction • Corrosion resistant and Anti-Creep technology available on our aluminum tables

Known for their high accuracy and exceptional load carrying capabilities, Del-Tron’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001” per inch of travel straight line accuracy on our aluminum tables to 0.00008” of parallelism on our steel crossed roller tables and are capable of carrying loads in excess of 2600 lbs. Our aluminum crossed roller tables are available with both inch and metric mounting holes. You can choose from our low profile LPT series with its 3 rail design or opt for our Gold Motion series with its flanged base and 4 rail design. Both are available with stainless steel crossed roller rails and roller cages for applications where corrosion resistance is a requirement. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller tables. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require.

• High accuracy and load capacity. Precision ground V grooved ways and rollers
• Withstands force in any direction. Alternately crossed rollers 45º angle
• Easy Installation. Threaded mounting holes in standard pattern
• Interchangeable with other manufacturer's slides
• Factory preloaded for minimum axial play and low coefficient of friction
• Corrosion resistant and Anti-Creep technology available on our aluminum tables

Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number LPT-1035
Product Name Low Profile Crossed Roller Tables
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.7090 inch (18.01 mm)
Carriage Load 70 lbs (31.75 kg)
Positioning Accuracy 1.00E-4 inch/inch (1.00E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL51H+762L - THK America, Inc.
Specs
Stroke or X-Axis Travel 30.98 inch (787 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360910 - RS Components, Ltd.
Specs
Carriage Load 3619 lbs (1641 kg)
View Details