Del-Tron Precision, Inc. High Precision Crossed Roller Slides HPRSA3-5FB

Description
Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear ball slides and linear crossed roller slides offer several levels of precision ranging from a straight line accuracy of 0.0005” per inch of travel in our standard precision ball slides to 0.0000040” per inch of travel straight line accuracy in our high precision ball slides and crossed roller slides. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slides are ready for installation right out of the box. For vertical applications involving higher speeds and cantilevered loads please consider our Anti-Creep linear ball slides. These units contain a one piece ball retainer to maintain the position of the ball bearing retainer. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require. • Low friction straight-line design reduce the coefficient of friction to 0.003 • Factory preload adjustment prevents side-play and backlash. • Lightweight aluminum carriage and base with high load capacity. • Built-in holes simplify installation and component mounting. • Available with ball slide or crossed roller slide technology, varying precision grades and corrosion resistant materials.
Description
Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear ball slides and linear crossed roller slides offer several levels of precision ranging from a straight line accuracy of 0.0005” per inch of travel in our standard precision ball slides to 0.0000040” per inch of travel straight line accuracy in our high precision ball slides and crossed roller slides. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slides are ready for installation right out of the box. For vertical applications involving higher speeds and cantilevered loads please consider our Anti-Creep linear ball slides. These units contain a one piece ball retainer to maintain the position of the ball bearing retainer. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require. • Low friction straight-line design reduce the coefficient of friction to 0.003 • Factory preload adjustment prevents side-play and backlash. • Lightweight aluminum carriage and base with high load capacity. • Built-in holes simplify installation and component mounting. • Available with ball slide or crossed roller slide technology, varying precision grades and corrosion resistant materials.

Suppliers

Company
Product
Description
Supplier Links
High Precision Crossed Roller Slides - HPRSA3-5FB - Del-Tron Precision, Inc.
Bethel, CT, USA
High Precision Crossed Roller Slides
HPRSA3-5FB
High Precision Crossed Roller Slides HPRSA3-5FB
Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear ball slides and linear crossed roller slides offer several levels of precision ranging from a straight line accuracy of 0.0005” per inch of travel in our standard precision ball slides to 0.0000040” per inch of travel straight line accuracy in our high precision ball slides and crossed roller slides. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slides are ready for installation right out of the box. For vertical applications involving higher speeds and cantilevered loads please consider our Anti-Creep linear ball slides. These units contain a one piece ball retainer to maintain the position of the ball bearing retainer. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require. • Low friction straight-line design reduce the coefficient of friction to 0.003 • Factory preload adjustment prevents side-play and backlash. • Lightweight aluminum carriage and base with high load capacity. • Built-in holes simplify installation and component mounting. • Available with ball slide or crossed roller slide technology, varying precision grades and corrosion resistant materials.

Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear ball slides and linear crossed roller slides offer several levels of precision ranging from a straight line accuracy of 0.0005” per inch of travel in our standard precision ball slides to 0.0000040” per inch of travel straight line accuracy in our high precision ball slides and crossed roller slides. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slides are ready for installation right out of the box. For vertical applications involving higher speeds and cantilevered loads please consider our Anti-Creep linear ball slides. These units contain a one piece ball retainer to maintain the position of the ball bearing retainer. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require.
• Low friction straight-line design reduce the coefficient of friction to 0.003
• Factory preload adjustment prevents side-play and backlash.
• Lightweight aluminum carriage and base with high load capacity.
• Built-in holes simplify installation and component mounting.
• Available with ball slide or crossed roller slide technology, varying precision grades and corrosion resistant materials.

Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number HPRSA3-5FB
Product Name High Precision Crossed Roller Slides
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.92 inch (125 mm)
Carriage Load 421 lbs (191 kg)
Positioning Accuracy 4.00E-5 inch/inch (4.00E-5 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - SDXK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 98.43 inch (2500 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 23.62 inch (600 mm)
View Details