Del-Tron Precision, Inc. Positioning Stage DT-604

Description
Available in both single and dual axis options. These stages are versatile, accurate, smooth and ideal for intermittent motion applications. . DT-604
Description
Available in both single and dual axis options. These stages are versatile, accurate, smooth and ideal for intermittent motion applications. . DT-604

Suppliers

Company
Product
Description
Supplier Links
Positioning Stage - DT-604 - Reid Supply
Norton Shores, MI, United States
Positioning Stage
DT-604
Positioning Stage DT-604
Available in both single and dual axis options. These stages are versatile, accurate, smooth and ideal for intermittent motion applications. . DT-604

Available in both single and dual axis options. These stages are versatile, accurate, smooth and ideal for intermittent motion applications.


. DT-604

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Slides and Linear Stages
Product Number DT-604
Product Name Positioning Stage
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Ball Slide Positioning Stage - 301MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-20-100-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details