Del-Tron Precision, Inc. Crossed Roller Slide Assembly DT-243

Description
Crossed roller slide assemblies are known for their high load capacities, low maintenance needs and accuracy. They excel in areas where ball bearing slide assemblies cannot. . DT-243
Description
Crossed roller slide assemblies are known for their high load capacities, low maintenance needs and accuracy. They excel in areas where ball bearing slide assemblies cannot. . DT-243

Suppliers

Company
Product
Description
Supplier Links
Crossed Roller Slide Assembly - DT-243 - Reid Supply
Norton Shores, MI, United States
Crossed Roller Slide Assembly
DT-243
Crossed Roller Slide Assembly DT-243
Crossed roller slide assemblies are known for their high load capacities, low maintenance needs and accuracy. They excel in areas where ball bearing slide assemblies cannot. . DT-243

Crossed roller slide assemblies are known for their high load capacities, low maintenance needs and accuracy. They excel in areas where ball bearing slide assemblies cannot.


. DT-243

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Slides and Linear Stages
Product Number DT-243
Product Name Crossed Roller Slide Assembly
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360874 - RS Components, Ltd.
Specs
Carriage Load 23649 lbs (10725 kg)
View Details
STAINLESS STEEL 38MM SLIDE 20
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 20 inch (508 mm)
View Details
Linear Stage - MPAS-A6030B-ALMS2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Direct Drive
View Details