Del-Tron Precision, Inc. Ball Slide Guides BSG16

Description
Deltron recirculating slide guides provide linear motion solutions for applications involving long travels and designs where space constraints must be considered. These recirculating guides consist of a block and a guide rail, both having two R-shape raceway grooves that are machined and precision ground. The block consists of a main body with two raceways and a resin return cap to ensure smooth circulation of balls. These precision steel balls roll in their respective raceway groove with contact at four points between the block and the guide rail. These low friction, compact and light weight recirculating guides are capable of carrying loads in excess of 700 kg., and provide travels up to 880mm. Stainless steel units are also available where corrosion resistance is a design concern. For your convenience solid model drawings for this entire product line are available on our website. • Smooth and stable operation • Compact, lightweight and low price • High load capacity due to R-shaped groove • Four-point contact to carry load and moment in all directions • 400 Series Stainless steel units available • Extra wide type available
Description
Deltron recirculating slide guides provide linear motion solutions for applications involving long travels and designs where space constraints must be considered. These recirculating guides consist of a block and a guide rail, both having two R-shape raceway grooves that are machined and precision ground. The block consists of a main body with two raceways and a resin return cap to ensure smooth circulation of balls. These precision steel balls roll in their respective raceway groove with contact at four points between the block and the guide rail. These low friction, compact and light weight recirculating guides are capable of carrying loads in excess of 700 kg., and provide travels up to 880mm. Stainless steel units are also available where corrosion resistance is a design concern. For your convenience solid model drawings for this entire product line are available on our website. • Smooth and stable operation • Compact, lightweight and low price • High load capacity due to R-shaped groove • Four-point contact to carry load and moment in all directions • 400 Series Stainless steel units available • Extra wide type available

Suppliers

Company
Product
Description
Supplier Links
Ball Slide Guides - BSG16 - Del-Tron Precision, Inc.
Bethel, CT, USA
Ball Slide Guides
BSG16
Ball Slide Guides BSG16
Deltron recirculating slide guides provide linear motion solutions for applications involving long travels and designs where space constraints must be considered. These recirculating guides consist of a block and a guide rail, both having two R-shape raceway grooves that are machined and precision ground. The block consists of a main body with two raceways and a resin return cap to ensure smooth circulation of balls. These precision steel balls roll in their respective raceway groove with contact at four points between the block and the guide rail. These low friction, compact and light weight recirculating guides are capable of carrying loads in excess of 700 kg., and provide travels up to 880mm. Stainless steel units are also available where corrosion resistance is a design concern. For your convenience solid model drawings for this entire product line are available on our website. • Smooth and stable operation • Compact, lightweight and low price • High load capacity due to R-shaped groove • Four-point contact to carry load and moment in all directions • 400 Series Stainless steel units available • Extra wide type available

Deltron recirculating slide guides provide linear motion solutions for applications involving long travels and designs where space constraints must be considered. These recirculating guides consist of a block and a guide rail, both having two R-shape raceway grooves that are machined and precision ground. The block consists of a main body with two raceways and a resin return cap to ensure smooth circulation of balls. These precision steel balls roll in their respective raceway groove with contact at four points between the block and the guide rail. These low friction, compact and light weight recirculating guides are capable of carrying loads in excess of 700 kg., and provide travels up to 880mm. Stainless steel units are also available where corrosion resistance is a design concern. For your convenience solid model drawings for this entire product line are available on our website.

• Smooth and stable operation
• Compact, lightweight and low price
• High load capacity due to R-shaped groove
• Four-point contact to carry load and moment in all directions
• 400 Series Stainless steel units available
• Extra wide type available

Buy Now
Ball Slide Guides - Metric - BSG16 - Del-Tron Precision, Inc.
Bethel, CT, USA
Ball Slide Guides - Metric
BSG16
Ball Slide Guides - Metric BSG16
Deltron recirculating slide guides provide linear motion solutions for applications involving long travels and designs where space constraints must be considered. These recirculating guides consist of a block and a guide rail, both having two R-shape raceway grooves that are machined and precision ground. The block consists of a main body with two raceways and a resin return cap to ensure smooth circulation of balls. These precision steel balls roll in their respective raceway groove with contact at four points between the block and the guide rail. These low friction, compact and light weight recirculating guides are capable of carrying loads in excess of 700 kg., and provide travels up to 880mm. Stainless steel units are also available where corrosion resistance is a design concern. For your convenience solid model drawings for this entire product line are available on our website. • Smooth and stable operation • Compact, lightweight and low price • High load capacity due to R-shaped groove • Four-point contact to carry load and moment in all directions • 400 Series Stainless steel units available • Extra wide type available

Deltron recirculating slide guides provide linear motion solutions for applications involving long travels and designs where space constraints must be considered. These recirculating guides consist of a block and a guide rail, both having two R-shape raceway grooves that are machined and precision ground. The block consists of a main body with two raceways and a resin return cap to ensure smooth circulation of balls. These precision steel balls roll in their respective raceway groove with contact at four points between the block and the guide rail. These low friction, compact and light weight recirculating guides are capable of carrying loads in excess of 700 kg., and provide travels up to 880mm. Stainless steel units are also available where corrosion resistance is a design concern. For your convenience solid model drawings for this entire product line are available on our website.

• Smooth and stable operation
• Compact, lightweight and low price
• High load capacity due to R-shaped groove
• Four-point contact to carry load and moment in all directions
• 400 Series Stainless steel units available
• Extra wide type available

Buy Now

Technical Specifications

  Del-Tron Precision, Inc. Del-Tron Precision, Inc.
Product Category Linear Bearing Rails Linear Bearing Rails
Product Number BSG16 BSG16
Product Name Ball Slide Guides Ball Slide Guides - Metric
Guide / Rail Shape Linear Motion Guide Linear Motion Guide
Description Precision Grade; Guide / Bearing Assembly Precision Grade; Guide / Bearing Assembly
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guideways - EG Series - HIWIN Corporation
Specs
Guide / Rail Shape Linear Motion Guide
View Details
Linear Guide - SGW Type - NB Corporation of America
NB Corporation of America
Specs
Guide / Rail Shape Linear Motion Guide
Description Guide / Bearing Assembly
Guide / Rail Features and Options Pre-drilled
View Details
Guide unit - EAGF-P1-KF-40-100 - Festo Corporation
Specs
Guide / Rail Shape Linear Motion Guide
Guide Width / Diameter 1.57 inch (40 mm)
View Details
Linear Guide Rails - 345430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Carbon Steel
Guide Width / Diameter 0.7874 inch (20 mm)
Guide Length 11.81 inch (300 mm)
View Details