Del-Tron Precision, Inc. Desktop Enclosures 515-0920

Description
Grey std console case,159x155x58/34mm
Request a Quote
Description
Grey std console case,159x155x58/34mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 232730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
232730
Desktop Enclosures 232730
Grey std console case,159x155x58/34mm

Grey std console case,159x155x58/34mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 232730
Product Name Desktop Enclosures
Type Console Enclosures
Shape Rectangular; Slanted
Length 6.26 inch (159 mm)
Width 6.1 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
DIN rail mount Raspberry Pi heatsink case - RPHD series - RPHD Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Length 1.18 inch (30 mm)
Width 2.48 inch (63 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details