Define Instruments Zen IoT Gateway Zen IoT

Description
Connect your standalone hardware to the Cloud with this IoT gateway with analog inputs The Zen IoT is a gateway device for connecting standalone equipment (PLCs or other discrete control systems) to the Cloud. Use it also for Edge Processing: when you need to collate data, perform calculations and send the results to the Cloud. The Zen IoT allows this with ease. Calculations are performed within the device and resulting data communicated via a choice of Cloud connection options. Convert process signals direct to wireless While most devices only convert Modbus to wireless, the Zen IoT converts process signals straight to wireless! No additional devices needed. The unit features industrial grade analog and digital I/O, with 4–20mA, RTD, TC and many more available. Integrates with all your existing equipment It's now simpler than ever to connect your industrial equipment to the Cloud, as the Zen IoT supports a wide range of communication protocols. Modbus is supported, as well as new IoT comms like MQTT. Physical connections include Ethernet, WiFi, 3G/4G cellular modems, RS485 and Bluetooth*. Potential applications include AMR (Automatic Meter Reading), remote monitoring of assets, and data collation and transmission. Available in Custom configurations This product is available in custom configurations for OEMs and high volume orders. If you have a difficult application, please call 1-888-652-4757 so we can assist you. Uses extra layer of IoT security Privacy and security are big concerns but the Zen IoT gives you peace of mind. It has its own WiFi port and connects with an extra layer of security: Transport Layer Security (TLS). Additionally it has an ethernet port which uses only Modbus TCP so the port cannot be hijacked for any other communication uses. Unique low power design for space and cost savings The Zen IoT features a unique low power design which can be programmed to start at power levels of less than 1/20W, making battery packs and solar panel systems smaller and more cost effective. Additionally, the Zen IoT offers a flexible logic engine which can be programmed with a powerful scripting language for custom applications. Key Features: Up to 16 Universal isolated inputs TC, RTD, mA, mV, V, Potentiometer, Frequency, Counter and more Optional WiFi Optional Bluetooth Low Energy (BLE)* for configuration and local control Supports 3G/4G modems Includes real-time clock and data logging Scripting logic engine for custom applications Wide connection to leading Cloud service providers Low power design with selectable sleep options 4 Digital inputs 1 Relay output & 3 Solid state relays Easy USB programming and data log retrieval using Define WorkBench software Cloud Connection Options: Wired Ethernet Port An Ethernet port (use order code 'EIOT') is available for wired internet connection. (Ethernet Modbus TCP is also supported by this instrument and is available to OEM's on request.) WiFi WiFi connection (use order code 'WIFI') enables LOS transmission of up to 1476ft (450m) using the supplied 3dBi wireless antenna. External 3G or 4G Modem An external 3G or 4G modem may be used for remote devices, and is especially useful when other connections are not an option. The Zen IoT supports 3G/4G modems by default via the included RS485 serial port. (You can also order an additional RS485 comm if required for connection to your PLC.) The external modem supported at this time is the GateTel GT-HE910-NAD with type approval for AT&T and T-Mobile. Once you have decided on a Cloud connection option, Define WorkBench can then be used to configure your Cloud/server connection settings. Currently supported Cloud platforms are Xively and deviceWISE (please contact us if your preferred Cloud provider is not listed). A Custom connection can also be used to connect to your own server or that of a third party. The Custom connection is secured using TLS and uses MQTT as the protocol transfer mechanism. It sends JSON packets containing the industry standard SenML (Sensor markup language) data.
Datasheet
Description
Connect your standalone hardware to the Cloud with this IoT gateway with analog inputs The Zen IoT is a gateway device for connecting standalone equipment (PLCs or other discrete control systems) to the Cloud. Use it also for Edge Processing: when you need to collate data, perform calculations and send the results to the Cloud. The Zen IoT allows this with ease. Calculations are performed within the device and resulting data communicated via a choice of Cloud connection options. Convert process signals direct to wireless While most devices only convert Modbus to wireless, the Zen IoT converts process signals straight to wireless! No additional devices needed. The unit features industrial grade analog and digital I/O, with 4–20mA, RTD, TC and many more available. Integrates with all your existing equipment It's now simpler than ever to connect your industrial equipment to the Cloud, as the Zen IoT supports a wide range of communication protocols. Modbus is supported, as well as new IoT comms like MQTT. Physical connections include Ethernet, WiFi, 3G/4G cellular modems, RS485 and Bluetooth*. Potential applications include AMR (Automatic Meter Reading), remote monitoring of assets, and data collation and transmission. Available in Custom configurations This product is available in custom configurations for OEMs and high volume orders. If you have a difficult application, please call 1-888-652-4757 so we can assist you. Uses extra layer of IoT security Privacy and security are big concerns but the Zen IoT gives you peace of mind. It has its own WiFi port and connects with an extra layer of security: Transport Layer Security (TLS). Additionally it has an ethernet port which uses only Modbus TCP so the port cannot be hijacked for any other communication uses. Unique low power design for space and cost savings The Zen IoT features a unique low power design which can be programmed to start at power levels of less than 1/20W, making battery packs and solar panel systems smaller and more cost effective. Additionally, the Zen IoT offers a flexible logic engine which can be programmed with a powerful scripting language for custom applications. Key Features: Up to 16 Universal isolated inputs TC, RTD, mA, mV, V, Potentiometer, Frequency, Counter and more Optional WiFi Optional Bluetooth Low Energy (BLE)* for configuration and local control Supports 3G/4G modems Includes real-time clock and data logging Scripting logic engine for custom applications Wide connection to leading Cloud service providers Low power design with selectable sleep options 4 Digital inputs 1 Relay output & 3 Solid state relays Easy USB programming and data log retrieval using Define WorkBench software Cloud Connection Options: Wired Ethernet Port An Ethernet port (use order code 'EIOT') is available for wired internet connection. (Ethernet Modbus TCP is also supported by this instrument and is available to OEM's on request.) WiFi WiFi connection (use order code 'WIFI') enables LOS transmission of up to 1476ft (450m) using the supplied 3dBi wireless antenna. External 3G or 4G Modem An external 3G or 4G modem may be used for remote devices, and is especially useful when other connections are not an option. The Zen IoT supports 3G/4G modems by default via the included RS485 serial port. (You can also order an additional RS485 comm if required for connection to your PLC.) The external modem supported at this time is the GateTel GT-HE910-NAD with type approval for AT&T and T-Mobile. Once you have decided on a Cloud connection option, Define WorkBench can then be used to configure your Cloud/server connection settings. Currently supported Cloud platforms are Xively and deviceWISE (please contact us if your preferred Cloud provider is not listed). A Custom connection can also be used to connect to your own server or that of a third party. The Custom connection is secured using TLS and uses MQTT as the protocol transfer mechanism. It sends JSON packets containing the industry standard SenML (Sensor markup language) data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zen IoT Gateway - Zen IoT - Define Instruments
Dallas, TX, USA
Zen IoT Gateway
Zen IoT
Zen IoT Gateway Zen IoT
Connect your standalone hardware to the Cloud with this IoT gateway with analog inputs The Zen IoT is a gateway device for connecting standalone equipment (PLCs or other discrete control systems) to the Cloud. Use it also for Edge Processing: when you need to collate data, perform calculations and send the results to the Cloud. The Zen IoT allows this with ease. Calculations are performed within the device and resulting data communicated via a choice of Cloud connection options. Convert process signals direct to wireless While most devices only convert Modbus to wireless, the Zen IoT converts process signals straight to wireless! No additional devices needed. The unit features industrial grade analog and digital I/O, with 4–20mA, RTD, TC and many more available. Integrates with all your existing equipment It's now simpler than ever to connect your industrial equipment to the Cloud, as the Zen IoT supports a wide range of communication protocols. Modbus is supported, as well as new IoT comms like MQTT. Physical connections include Ethernet, WiFi, 3G/4G cellular modems, RS485 and Bluetooth*. Potential applications include AMR (Automatic Meter Reading), remote monitoring of assets, and data collation and transmission. Available in Custom configurations This product is available in custom configurations for OEMs and high volume orders. If you have a difficult application, please call 1-888-652-4757 so we can assist you. Uses extra layer of IoT security Privacy and security are big concerns but the Zen IoT gives you peace of mind. It has its own WiFi port and connects with an extra layer of security: Transport Layer Security (TLS). Additionally it has an ethernet port which uses only Modbus TCP so the port cannot be hijacked for any other communication uses. Unique low power design for space and cost savings The Zen IoT features a unique low power design which can be programmed to start at power levels of less than 1/20W, making battery packs and solar panel systems smaller and more cost effective. Additionally, the Zen IoT offers a flexible logic engine which can be programmed with a powerful scripting language for custom applications. Key Features: Up to 16 Universal isolated inputs TC, RTD, mA, mV, V, Potentiometer, Frequency, Counter and more Optional WiFi Optional Bluetooth Low Energy (BLE)* for configuration and local control Supports 3G/4G modems Includes real-time clock and data logging Scripting logic engine for custom applications Wide connection to leading Cloud service providers Low power design with selectable sleep options 4 Digital inputs 1 Relay output & 3 Solid state relays Easy USB programming and data log retrieval using Define WorkBench software Cloud Connection Options: Wired Ethernet Port An Ethernet port (use order code 'EIOT') is available for wired internet connection. (Ethernet Modbus TCP is also supported by this instrument and is available to OEM's on request.) WiFi WiFi connection (use order code 'WIFI') enables LOS transmission of up to 1476ft (450m) using the supplied 3dBi wireless antenna. External 3G or 4G Modem An external 3G or 4G modem may be used for remote devices, and is especially useful when other connections are not an option. The Zen IoT supports 3G/4G modems by default via the included RS485 serial port. (You can also order an additional RS485 comm if required for connection to your PLC.) The external modem supported at this time is the GateTel GT-HE910-NAD with type approval for AT&T and T-Mobile. Once you have decided on a Cloud connection option, Define WorkBench can then be used to configure your Cloud/server connection settings. Currently supported Cloud platforms are Xively and deviceWISE (please contact us if your preferred Cloud provider is not listed). A Custom connection can also be used to connect to your own server or that of a third party. The Custom connection is secured using TLS and uses MQTT as the protocol transfer mechanism. It sends JSON packets containing the industry standard SenML (Sensor markup language) data.

Connect your standalone hardware to the Cloud with this IoT gateway with analog inputs

The Zen IoT is a gateway device for connecting standalone equipment (PLCs or other discrete control systems) to the Cloud.

Use it also for Edge Processing: when you need to collate data, perform calculations and send the results to the Cloud. The Zen IoT allows this with ease. Calculations are performed within the device and resulting data communicated via a choice of Cloud connection options.

Convert process signals direct to wireless

While most devices only convert Modbus to wireless, the Zen IoT converts process signals straight to wireless! No additional devices needed. The unit features industrial grade analog and digital I/O, with 4–20mA, RTD, TC and many more available.

Integrates with all your existing equipment

It's now simpler than ever to connect your industrial equipment to the Cloud, as the Zen IoT supports a wide range of communication protocols.

Modbus is supported, as well as new IoT comms like MQTT. Physical connections include Ethernet, WiFi, 3G/4G cellular modems, RS485 and Bluetooth*. Potential applications include AMR (Automatic Meter Reading), remote monitoring of assets, and data collation and transmission.

Available in Custom configurations

This product is available in custom configurations for OEMs and high volume orders. If you have a difficult application, please call 1-888-652-4757 so we can assist you.

Uses extra layer of IoT security

Privacy and security are big concerns but the Zen IoT gives you peace of mind. It has its own WiFi port and connects with an extra layer of security: Transport Layer Security (TLS). Additionally it has an ethernet port which uses only Modbus TCP so the port cannot be hijacked for any other communication uses.

Unique low power design for space and cost savings

The Zen IoT features a unique low power design which can be programmed to start at power levels of less than 1/20W, making battery packs and solar panel systems smaller and more cost effective.

Additionally, the Zen IoT offers a flexible logic engine which can be programmed with a powerful scripting language for custom applications.

Key Features:

  • Up to 16 Universal isolated inputs
    TC, RTD, mA, mV, V, Potentiometer, Frequency, Counter and more
  • Optional WiFi
  • Optional Bluetooth Low Energy (BLE)* for configuration and local control
  • Supports 3G/4G modems
  • Includes real-time clock and data logging
  • Scripting logic engine for custom applications
  • Wide connection to leading Cloud service providers
  • Low power design with selectable sleep options
  • 4 Digital inputs
  • 1 Relay output & 3 Solid state relays
  • Easy USB programming and data log retrieval using Define WorkBench software

Cloud Connection Options:

Wired Ethernet Port

An Ethernet port (use order code 'EIOT') is available for wired internet connection. (Ethernet Modbus TCP is also supported by this instrument and is available to OEM's on request.)

WiFi

WiFi connection (use order code 'WIFI') enables LOS transmission of up to 1476ft (450m) using the supplied 3dBi wireless antenna.

External 3G or 4G Modem

An external 3G or 4G modem may be used for remote devices, and is especially useful when other connections are not an option. The Zen IoT supports 3G/4G modems by default via the included RS485 serial port. (You can also order an additional RS485 comm if required for connection to your PLC.) The external modem supported at this time is the GateTel GT-HE910-NAD with type approval for AT&T and T-Mobile.

Once you have decided on a Cloud connection option, Define WorkBench can then be used to configure your Cloud/server connection settings. Currently supported Cloud platforms are Xively and deviceWISE (please contact us if your preferred Cloud provider is not listed).

A Custom connection can also be used to connect to your own server or that of a third party. The Custom connection is secured using TLS and uses MQTT as the protocol transfer mechanism. It sends JSON packets containing the industry standard SenML (Sensor markup language) data.

Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Network Equipment
Product Number Zen IoT
Product Name Zen IoT Gateway
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
FieldServer ProtoNode Gateway (KNX) - FPC-N37 - MSA Safety
Specs
Network Equipment Gateway
Features Internet of Things (IoT) Capable; VPN
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Interface - CAMC-F-EP - Festo Corporation
Festo Corporation
Specs
Network Equipment Gateway
View Details