Define Instruments Isolated Head Mount Transmitter, RTD/TC Input, 4-20mA Output TM-2HLI

Description
What it does: The TM-2HL accepts an RTD or TC temperature input signal and outputs a 4-20mA signal. The TM-2HLI is a DIN B style head mount transmitter that accepts either an RTD PT100/1000 input signal, or a thermocouple input signal, and converts it to an industry standard 4–20mA output. The TM-2HLI offers 3750V AC isolation between the input and output. Heartbeat LED High isolation High accuracy 0.03% Loop powered Fast, hassle-free USB programming using Define ToolBox Enhanced EMC specifications Easy USB programming using Define ToolBox No power supply or calibrator required Uses the universal USB Bridge Key (sold separately) for PC connection
Datasheet
Description
What it does: The TM-2HL accepts an RTD or TC temperature input signal and outputs a 4-20mA signal. The TM-2HLI is a DIN B style head mount transmitter that accepts either an RTD PT100/1000 input signal, or a thermocouple input signal, and converts it to an industry standard 4–20mA output. The TM-2HLI offers 3750V AC isolation between the input and output. Heartbeat LED High isolation High accuracy 0.03% Loop powered Fast, hassle-free USB programming using Define ToolBox Enhanced EMC specifications Easy USB programming using Define ToolBox No power supply or calibrator required Uses the universal USB Bridge Key (sold separately) for PC connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Head Mount Transmitter, RTD/TC Input, 4-20mA Output - TM-2HLI - Define Instruments
Dallas, TX, USA
Isolated Head Mount Transmitter, RTD/TC Input, 4-20mA Output
TM-2HLI
Isolated Head Mount Transmitter, RTD/TC Input, 4-20mA Output TM-2HLI
What it does: The TM-2HL accepts an RTD or TC temperature input signal and outputs a 4-20mA signal. The TM-2HLI is a DIN B style head mount transmitter that accepts either an RTD PT100/1000 input signal, or a thermocouple input signal, and converts it to an industry standard 4–20mA output. The TM-2HLI offers 3750V AC isolation between the input and output. Heartbeat LED High isolation High accuracy 0.03% Loop powered Fast, hassle-free USB programming using Define ToolBox Enhanced EMC specifications Easy USB programming using Define ToolBox No power supply or calibrator required Uses the universal USB Bridge Key (sold separately) for PC connection

What it does:
The TM-2HL accepts an RTD or TC temperature input signal and outputs a 4-20mA signal.

The TM-2HLI is a DIN B style head mount transmitter that accepts either an RTD PT100/1000 input signal, or a thermocouple input signal, and converts it to an industry standard 4–20mA output. The TM-2HLI offers 3750V AC isolation between the input and output.

  • Heartbeat LED
  • High isolation
  • High accuracy 0.03%
  • Loop powered
  • Fast, hassle-free USB programming using Define ToolBox
  • Enhanced EMC specifications

Easy USB programming using Define ToolBox

  • No power supply or calibrator required
  • Uses the universal USB Bridge Key (sold separately) for PC connection
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Thermocouple Temperature Transmitters
Product Number TM-2HLI
Product Name Isolated Head Mount Transmitter, RTD/TC Input, 4-20mA Output
Unlock Full Specs
to access all available technical data

Similar Products

Non-Linearized Thermocouple Input Transmitter - DSCT37B-07 - Dataforth Corporation
Specs
Sensed Temperature 32 to 3272 F (0.0 to 1800 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Programmable Head Mount HART® Protocol Universal Transmitter - 5335A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details