Define Instruments 4-20mA Isolator, 5 Channels SLIM-5I

Description
What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 5 x 4–20mA DC input 5 x 4–20mA DC output (loop powered) Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference 5 isolated channels in a compact 0.49" case - Industry leading 0.098" DIN space per channel! Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 5 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection
Datasheet
Description
What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 5 x 4–20mA DC input 5 x 4–20mA DC output (loop powered) Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference 5 isolated channels in a compact 0.49" case - Industry leading 0.098" DIN space per channel! Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 5 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-20mA Isolator, 5 Channels - SLIM-5I - Define Instruments
Dallas, TX, USA
4-20mA Isolator, 5 Channels
SLIM-5I
4-20mA Isolator, 5 Channels SLIM-5I
What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 5 x 4–20mA DC input 5 x 4–20mA DC output (loop powered) Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference 5 isolated channels in a compact 0.49" case - Industry leading 0.098" DIN space per channel! Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 5 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection

What it does:
This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals.

It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs.

At a glance:

  • 5 x 4–20mA DC input
  • 5 x 4–20mA DC output (loop powered)
  • Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals
  • No fuss installation No DIP switches, no calibration, simple wiring
  • High accuracy – better than 0.05%!
  • Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference
  • 5 isolated channels in a compact 0.49" case - Industry leading 0.098" DIN space per channel!

Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 5 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise:

  • No more signal cross talk
  • No more ground loops
  • DC/AC common mode voltage rejection
  • Over range protection
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Signal Conditioners
Product Number SLIM-5I
Product Name 4-20mA Isolator, 5 Channels
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PE converter - PE-1/8-1N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details