Define Instruments 4-20mA Isolator, 4 Channels SLIM-4I

Description
What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 4 x 4–20mA DC input 4 x 4–20mA DC output (loop powered) Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference 4 isolated channels in a compact 0.5" case Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 4 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection
Datasheet
Description
What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 4 x 4–20mA DC input 4 x 4–20mA DC output (loop powered) Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference 4 isolated channels in a compact 0.5" case Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 4 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-20mA Isolator, 4 Channels - SLIM-4I - Define Instruments
Dallas, TX, USA
4-20mA Isolator, 4 Channels
SLIM-4I
4-20mA Isolator, 4 Channels SLIM-4I
What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 4 x 4–20mA DC input 4 x 4–20mA DC output (loop powered) Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference 4 isolated channels in a compact 0.5" case Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 4 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection

What it does:
This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals.

It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs.

At a glance:

  • 4 x 4–20mA DC input
  • 4 x 4–20mA DC output (loop powered)
  • Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals
  • No fuss installation No DIP switches, no calibration, simple wiring
  • High accuracy – better than 0.05%!
  • Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference
  • 4 isolated channels in a compact 0.5" case

Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 4 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise:

  • No more signal cross talk
  • No more ground loops
  • DC/AC common mode voltage rejection
  • Over range protection
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Signal Conditioners
Product Number SLIM-4I
Product Name 4-20mA Isolator, 4 Channels
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 1923394 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to analogue
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioner - 4116 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
View Details