Define Instruments 4-20mA Isolator, 3 Channels SLIM-3I

Description
What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 3 x 4–20mA DC input 3 x 4–20mA DC output (loop powered) Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference 3 isolated channels in a compact 0.5" case Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 3 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection
Datasheet
Description
What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 3 x 4–20mA DC input 3 x 4–20mA DC output (loop powered) Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference 3 isolated channels in a compact 0.5" case Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 3 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-20mA Isolator, 3 Channels - SLIM-3I - Define Instruments
Dallas, TX, USA
4-20mA Isolator, 3 Channels
SLIM-3I
4-20mA Isolator, 3 Channels SLIM-3I
What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 3 x 4–20mA DC input 3 x 4–20mA DC output (loop powered) Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference 3 isolated channels in a compact 0.5" case Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 3 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection

What it does:
This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals.

It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs.

At a glance:

  • 3 x 4–20mA DC input
  • 3 x 4–20mA DC output (loop powered)
  • Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals
  • No fuss installation No DIP switches, no calibration, simple wiring
  • High accuracy – better than 0.05%!
  • Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference
  • 3 isolated channels in a compact 0.5" case

Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 3 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise:

  • No more signal cross talk
  • No more ground loops
  • DC/AC common mode voltage rejection
  • Over range protection
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Signal Conditioners
Product Number SLIM-3I
Product Name 4-20mA Isolator, 3 Channels
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
2-channel backpanel without cold junction compensation sensor - 8BP02-1 - Dataforth Corporation
Specs
Signal Conditioning SigIsol
Form Factor Backpanel
User Interface None
View Details
PE converter - VPE-1/8-2N-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details