Define Instruments 4-20mA Isolator, 1 Channel SLIM-1I

Description
What it does: This loop powered isolator accepts a 4–20mA process current inputs and provides a 4–20mA loop powered output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 4–20mA DC input 4–20mA DC output (loop powered) Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference Compact 0.5" case Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With isolation up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection
Datasheet
Description
What it does: This loop powered isolator accepts a 4–20mA process current inputs and provides a 4–20mA loop powered output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 4–20mA DC input 4–20mA DC output (loop powered) Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference Compact 0.5" case Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With isolation up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-20mA Isolator, 1 Channel - SLIM-1I - Define Instruments
Dallas, TX, USA
4-20mA Isolator, 1 Channel
SLIM-1I
4-20mA Isolator, 1 Channel SLIM-1I
What it does: This loop powered isolator accepts a 4–20mA process current inputs and provides a 4–20mA loop powered output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 4–20mA DC input 4–20mA DC output (loop powered) Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference Compact 0.5" case Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With isolation up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection

What it does:
This loop powered isolator accepts a 4–20mA process current inputs and provides a 4–20mA loop powered output signal.

It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs.

At a glance:

  • 4–20mA DC input
  • 4–20mA DC output (loop powered)
  • Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals
  • No fuss installation No DIP switches, no calibration, simple wiring
  • High accuracy – better than 0.05%!
  • Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference
  • Compact 0.5" case

Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With isolation up to 2.5kV, your control system will be protected from transients and noise:

  • No more signal cross talk
  • No more ground loops
  • DC/AC common mode voltage rejection
  • Over range protection
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Signal Conditioners
Product Number SLIM-1I
Product Name 4-20mA Isolator, 1 Channel
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
SomatXR: Frequency amplifier (4) - 1-MX460B-R - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Encoder Input; Digital encoder
View Details
Signal Conditioners and Isolators - DSCA43-13C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details