Define Instruments 4-20mA Isolator, 1 Channel SLIM-1I-P

Description
What it does: This auxiliary powered isolator receives 4–20mA process current input, and provides an active 4–20mA output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 4–20mA DC input 4–20mA DC active output No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference Compact 0.5" case Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With isolation up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection
Datasheet
Description
What it does: This auxiliary powered isolator receives 4–20mA process current input, and provides an active 4–20mA output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 4–20mA DC input 4–20mA DC active output No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference Compact 0.5" case Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With isolation up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-20mA Isolator, 1 Channel - SLIM-1I-P - Define Instruments
Dallas, TX, USA
4-20mA Isolator, 1 Channel
SLIM-1I-P
4-20mA Isolator, 1 Channel SLIM-1I-P
What it does: This auxiliary powered isolator receives 4–20mA process current input, and provides an active 4–20mA output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 4–20mA DC input 4–20mA DC active output No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference Compact 0.5" case Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With isolation up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection

What it does:
This auxiliary powered isolator receives 4–20mA process current input, and provides an active 4–20mA output signal.

It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs.

At a glance:

  • 4–20mA DC input
  • 4–20mA DC active output
  • No fuss installation No DIP switches, no calibration, simple wiring
  • High accuracy – better than 0.05%!
  • Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference
  • Compact 0.5" case

Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With isolation up to 2.5kV, your control system will be protected from transients and noise:

  • No more signal cross talk
  • No more ground loops
  • DC/AC common mode voltage rejection
  • Over range protection
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Signal Conditioners
Product Number SLIM-1I-P
Product Name 4-20mA Isolator, 1 Channel
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Signal Conditioning SigIsol
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details