Define Instruments Loadcell Signal Conditioner, 4/6 Wire Strain Gauge SC-WEI

Description
What it does: Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation. This popular weighing/load cell meter and controller is designed to accept standard 4-6 wire bridge type load cell inputs directly, and features a built in 2x 8-digit LCD display for simple operator interface. It includes advanced batching features and is ideal for filling and emptying applications. At a glance: 4-wire or 6-wire strain gauge, 1-5mV/V Signal conditioning Dual relay outputs Optional advanced batching functions for filling/emptying applications Customisable display, front panel button and rear input pins Gross/batch weight Zero offset Automatic zero maintenance Input signal averaging
Datasheet
Description
What it does: Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation. This popular weighing/load cell meter and controller is designed to accept standard 4-6 wire bridge type load cell inputs directly, and features a built in 2x 8-digit LCD display for simple operator interface. It includes advanced batching features and is ideal for filling and emptying applications. At a glance: 4-wire or 6-wire strain gauge, 1-5mV/V Signal conditioning Dual relay outputs Optional advanced batching functions for filling/emptying applications Customisable display, front panel button and rear input pins Gross/batch weight Zero offset Automatic zero maintenance Input signal averaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadcell Signal Conditioner, 4/6 Wire Strain Gauge - SC-WEI - Define Instruments
Dallas, TX, USA
Loadcell Signal Conditioner, 4/6 Wire Strain Gauge
SC-WEI
Loadcell Signal Conditioner, 4/6 Wire Strain Gauge SC-WEI
What it does: Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation. This popular weighing/load cell meter and controller is designed to accept standard 4-6 wire bridge type load cell inputs directly, and features a built in 2x 8-digit LCD display for simple operator interface. It includes advanced batching features and is ideal for filling and emptying applications. At a glance: 4-wire or 6-wire strain gauge, 1-5mV/V Signal conditioning Dual relay outputs Optional advanced batching functions for filling/emptying applications Customisable display, front panel button and rear input pins Gross/batch weight Zero offset Automatic zero maintenance Input signal averaging

What it does:
Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation.

This popular weighing/load cell meter and controller is designed to accept standard 4-6 wire bridge type load cell inputs directly, and features a built in 2x 8-digit LCD display for simple operator interface. It includes advanced batching features and is ideal for filling and emptying applications.

At a glance:

  • 4-wire or 6-wire strain gauge, 1-5mV/V
  • Signal conditioning
  • Dual relay outputs
  • Optional advanced batching functions for filling/emptying applications
  • Customisable display, front panel button and rear input pins
  • Gross/batch weight
  • Zero offset
  • Automatic zero maintenance
  • Input signal averaging
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Signal Conditioners
Product Number SC-WEI
Product Name Loadcell Signal Conditioner, 4/6 Wire Strain Gauge
Form Factor DIN Rail
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output; Relay Output
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Signal conditioner - SVE4-IS-R-HM8-2P-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details