Define Instruments 6-digit Panel Meter/Controller PRO-CTR100

Description
What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface with scrolling text prompts Customisable front panel button and rear input pins Security PIN protected setup
Datasheet
Description
What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface with scrolling text prompts Customisable front panel button and rear input pins Security PIN protected setup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-digit Panel Meter/Controller - PRO-CTR100 - Define Instruments
Dallas, TX, USA
6-digit Panel Meter/Controller
PRO-CTR100
6-digit Panel Meter/Controller PRO-CTR100
What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface with scrolling text prompts Customisable front panel button and rear input pins Security PIN protected setup

What it does:
Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications.

This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types.

The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output.

  • Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available)
  • Choice of single/dual display
  • Advanced count modes and batching functions
  • Signal averaging on the rate
  • Simple, intuitive interface with scrolling text prompts
  • Customisable front panel button and rear input pins
  • Security PIN protected setup
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Digital Counters
Product Number PRO-CTR100
Product Name 6-digit Panel Meter/Controller
Direction Bi-directional Counter
Functions Controller; Batch Counter
Display Type LED
Number of Digits 6 to 5
Digit Height 0.3000 to 0.5000 inches (7.62 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 2615016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 149 F (65 C)
Display Type LCD; LCD
Number of Digits 6
View Details
Series Preset Counter, PS2 CP - PS2CPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details