Define Instruments 4-digit Large Display Digital Panel Meter/Controller LD-PRC

Description
What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its simple (key-in) calibration procedure, which removes the need for an input signal during calibration. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging Large, easy to read display Simple, intuitive interface with text prompts Easy to scale using high and low display values Security PIN protected calibration and setpoint access Selectable decimal point position and rounding
Datasheet
Description
What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its simple (key-in) calibration procedure, which removes the need for an input signal during calibration. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging Large, easy to read display Simple, intuitive interface with text prompts Easy to scale using high and low display values Security PIN protected calibration and setpoint access Selectable decimal point position and rounding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-digit Large Display Digital Panel Meter/Controller - LD-PRC - Define Instruments
Dallas, TX, USA
4-digit Large Display Digital Panel Meter/Controller
LD-PRC
4-digit Large Display Digital Panel Meter/Controller LD-PRC
What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its simple (key-in) calibration procedure, which removes the need for an input signal during calibration. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging Large, easy to read display Simple, intuitive interface with text prompts Easy to scale using high and low display values Security PIN protected calibration and setpoint access Selectable decimal point position and rounding

What it does:
Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control.

This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its simple (key-in) calibration procedure, which removes the need for an input signal during calibration.

At a glance:

  • Current (0/4-20mA) or voltage (0-2/10V) input
  • Input signal averaging
  • Large, easy to read display
  • Simple, intuitive interface with text prompts
  • Easy to scale using high and low display values
  • Security PIN protected calibration and setpoint access
  • Selectable decimal point position and rounding
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Universal Process Controllers
Product Number LD-PRC
Product Name 4-digit Large Display Digital Panel Meter/Controller
Control Limit
Form Factor Chassis
Interface Digital Front Panel
Standards and Compliance Other; E2180, CE
Inputs 1 inputs
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/05 32K Controller - 1747-L552 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details