Define Instruments AC Current Sensor, 0-10V Output ACCS-010

Description
What it does: Clips around a cable to measure AC current. Outputs a 0-10V DC signal. The ACCS-010 is a self powered AC current sensor with no external supply required. It converts a high current AC signal into an industry standard 0–10V DC isolated output. The ACCS-010 can be used to monitor AC current loads in switchboards, motors and machines, and is principally used for machine protection and energy monitoring.
Datasheet
Description
What it does: Clips around a cable to measure AC current. Outputs a 0-10V DC signal. The ACCS-010 is a self powered AC current sensor with no external supply required. It converts a high current AC signal into an industry standard 0–10V DC isolated output. The ACCS-010 can be used to monitor AC current loads in switchboards, motors and machines, and is principally used for machine protection and energy monitoring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Current Sensor, 0-10V Output - ACCS-010 - Define Instruments
Dallas, TX, USA
AC Current Sensor, 0-10V Output
ACCS-010
AC Current Sensor, 0-10V Output ACCS-010
What it does: Clips around a cable to measure AC current. Outputs a 0-10V DC signal. The ACCS-010 is a self powered AC current sensor with no external supply required. It converts a high current AC signal into an industry standard 0–10V DC isolated output. The ACCS-010 can be used to monitor AC current loads in switchboards, motors and machines, and is principally used for machine protection and energy monitoring.

What it does:
Clips around a cable to measure AC current. Outputs a 0-10V DC signal.

The ACCS-010 is a self powered AC current sensor with no external supply required. It converts a high current AC signal into an industry standard 0–10V DC isolated output. The ACCS-010 can be used to monitor AC current loads in switchboards, motors and machines, and is principally used for machine protection and energy monitoring.

Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Current Sensors
Product Number ACCS-010
Product Name AC Current Sensor, 0-10V Output
Current Type AC Current; DC Current
Electrical Output Voltage
Operating Temperature 14 to 122 F (-10 to 50 C)
Current 100 to 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
CURRENT TRANSDUCER 50A RMS - 1-CTS50ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 75 amps
View Details