Defender Security Services, Inc. Cctv Dc Power Female Pigtail; Connector Type A Defender Security CT-DCCORD-F

Description
CCTV DC Power Female Pigtail; Connector Type A:2.1mm Barrel Jack; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes
Description
CCTV DC Power Female Pigtail; Connector Type A:2.1mm Barrel Jack; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cctv Dc Power Female Pigtail; Connector Type A Defender Security - 95W2643 - Newark, An Avnet Company
Chicago, IL, United States
Cctv Dc Power Female Pigtail; Connector Type A Defender Security
95W2643
Cctv Dc Power Female Pigtail; Connector Type A Defender Security 95W2643
CCTV DC Power Female Pigtail; Connector Type A:2.1mm Barrel Jack; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes

CCTV DC Power Female Pigtail; Connector Type A:2.1mm Barrel Jack; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95W2643
Product Name Cctv Dc Power Female Pigtail; Connector Type A Defender Security
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details