Defender Security Services, Inc. 6 Dc Female To Female Coupler; Connector Type A Defender Security 82-16640

Description
6" DC Female to Female Coupler; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:Power Accessory RoHS Compliant: Yes
Description
6" DC Female to Female Coupler; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:Power Accessory RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
6 Dc Female To Female Coupler; Connector Type A Defender Security - 95W2649 - Newark, An Avnet Company
Chicago, IL, United States
6 Dc Female To Female Coupler; Connector Type A Defender Security
95W2649
6 Dc Female To Female Coupler; Connector Type A Defender Security 95W2649
6" DC Female to Female Coupler; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:Power Accessory RoHS Compliant: Yes

6" DC Female to Female Coupler; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:Power Accessory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95W2649
Product Name 6 Dc Female To Female Coupler; Connector Type A Defender Security
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details