Defender Security Services, Inc. Cctv Dc Power Male Pigtail; Connector Type A Defender Security 82-16615

Description
CCTV DC Power Male Pigtail; Connector Type A:2.1mm Barrel Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes
Description
CCTV DC Power Male Pigtail; Connector Type A:2.1mm Barrel Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cctv Dc Power Male Pigtail; Connector Type A Defender Security - 95W2642 - Newark, An Avnet Company
Chicago, IL, United States
Cctv Dc Power Male Pigtail; Connector Type A Defender Security
95W2642
Cctv Dc Power Male Pigtail; Connector Type A Defender Security 95W2642
CCTV DC Power Male Pigtail; Connector Type A:2.1mm Barrel Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes

CCTV DC Power Male Pigtail; Connector Type A:2.1mm Barrel Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95W2642
Product Name Cctv Dc Power Male Pigtail; Connector Type A Defender Security
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers