Defender Security Services, Inc. 25 Black Cctv Bnc Video/power Siamese Cable; Connector Type A Defender Security 82-16610

Description
25 Black CCTV BNC Video/Power Siamese Cable; Connector Type A:BNC Straight Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
25 Black CCTV BNC Video/Power Siamese Cable; Connector Type A:BNC Straight Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
25 Black Cctv Bnc Video/power Siamese Cable; Connector Type A Defender Security - 95W2638 - Newark, An Avnet Company
Chicago, IL, United States
25 Black Cctv Bnc Video/power Siamese Cable; Connector Type A Defender Security
95W2638
25 Black Cctv Bnc Video/power Siamese Cable; Connector Type A Defender Security 95W2638
25 Black CCTV BNC Video/Power Siamese Cable; Connector Type A:BNC Straight Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

25 Black CCTV BNC Video/Power Siamese Cable; Connector Type A:BNC Straight Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95W2638
Product Name 25 Black Cctv Bnc Video/power Siamese Cable; Connector Type A Defender Security
Application Power Cable; Video
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086679-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-2500/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SP-SMA-MM-72 - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details