Defender Security Services, Inc. Cctv 18-Camera 12Vdc 10A Power Supply; Power Supply Approvals Defender Security 82-16575

Description
CCTV 18-Camera 12VDC 10A Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
CCTV 18-Camera 12VDC 10A Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cctv 18-Camera 12Vdc 10A Power Supply; Power Supply Approvals Defender Security - 95W2622 - Newark, An Avnet Company
Chicago, IL, United States
Cctv 18-Camera 12Vdc 10A Power Supply; Power Supply Approvals Defender Security
95W2622
Cctv 18-Camera 12Vdc 10A Power Supply; Power Supply Approvals Defender Security 95W2622
CCTV 18-Camera 12VDC 10A Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

CCTV 18-Camera 12VDC 10A Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95W2622
Product Name Cctv 18-Camera 12Vdc 10A Power Supply; Power Supply Approvals Defender Security
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPDF-800-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supply - 88332072 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details