Defender Security Services, Inc. Cctv 4-Camera 12Vdc 5A Power Supply With Battery Backup; Power Supply Approvals Defender Security 82-16555

Description
CCTV 4-Camera 12VDC 5A Power Supply with Battery Backup; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Connector:-RoHS Compliant: Yes
Description
CCTV 4-Camera 12VDC 5A Power Supply with Battery Backup; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Connector:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cctv 4-Camera 12Vdc 5A Power Supply With Battery Backup; Power Supply Approvals Defender Security - 95W2618 - Newark, An Avnet Company
Chicago, IL, United States
Cctv 4-Camera 12Vdc 5A Power Supply With Battery Backup; Power Supply Approvals Defender Security
95W2618
Cctv 4-Camera 12Vdc 5A Power Supply With Battery Backup; Power Supply Approvals Defender Security 95W2618
CCTV 4-Camera 12VDC 5A Power Supply with Battery Backup; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Connector:-RoHS Compliant: Yes

CCTV 4-Camera 12VDC 5A Power Supply with Battery Backup; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Connector:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95W2618
Product Name Cctv 4-Camera 12Vdc 5A Power Supply With Battery Backup; Power Supply Approvals Defender Security
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227785 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details