Defender Security Services, Inc. Cctv Nine-Camera 12Vdc 8A Power Supply; Power Supply Approvals Defender Security 82-16540

Description
CCTV Nine-Camera 12VDC 8A Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:888mA; Output Voltage - Output 2:12V; Output Current - Output 2:- RoHS Compliant: Yes
Description
CCTV Nine-Camera 12VDC 8A Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:888mA; Output Voltage - Output 2:12V; Output Current - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cctv Nine-Camera 12Vdc 8A Power Supply; Power Supply Approvals Defender Security - 95W2615 - Newark, An Avnet Company
Chicago, IL, United States
Cctv Nine-Camera 12Vdc 8A Power Supply; Power Supply Approvals Defender Security
95W2615
Cctv Nine-Camera 12Vdc 8A Power Supply; Power Supply Approvals Defender Security 95W2615
CCTV Nine-Camera 12VDC 8A Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:888mA; Output Voltage - Output 2:12V; Output Current - Output 2:- RoHS Compliant: Yes

CCTV Nine-Camera 12VDC 8A Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:888mA; Output Voltage - Output 2:12V; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95W2615
Product Name Cctv Nine-Camera 12Vdc 8A Power Supply; Power Supply Approvals Defender Security
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 114096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
View Details