Defender Security Services, Inc. Cctv 4-Camera 12Vdc 5A Power Supply; Power Supply Approvals Defender Security 82-16535

Description
CCTV 4-Camera 12VDC 5A Power Supply; Power Supply Approvals:ITE; No. of Outputs:4 Output; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:12V; Input Voltage VAC:- RoHS Compliant: Yes
Description
CCTV 4-Camera 12VDC 5A Power Supply; Power Supply Approvals:ITE; No. of Outputs:4 Output; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:12V; Input Voltage VAC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cctv 4-Camera 12Vdc 5A Power Supply; Power Supply Approvals Defender Security - 95W2614 - Newark, An Avnet Company
Chicago, IL, United States
Cctv 4-Camera 12Vdc 5A Power Supply; Power Supply Approvals Defender Security
95W2614
Cctv 4-Camera 12Vdc 5A Power Supply; Power Supply Approvals Defender Security 95W2614
CCTV 4-Camera 12VDC 5A Power Supply; Power Supply Approvals:ITE; No. of Outputs:4 Output; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:12V; Input Voltage VAC:- RoHS Compliant: Yes

CCTV 4-Camera 12VDC 5A Power Supply; Power Supply Approvals:ITE; No. of Outputs:4 Output; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:12V; Input Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95W2614
Product Name Cctv 4-Camera 12Vdc 5A Power Supply; Power Supply Approvals Defender Security
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Bench Power Supplies - 1236636 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details