Dean Technology Varistor, MO; 430V; 4500A; 450pF Z275LA20A

Description
Radial leaded MOVs having the Underwriters Laboratory Recognized Component Mark, conform to UL 1414, UL1449 second addition and CSA class 222101. CKEõs UL recognized parts are listed on file #E905101 (M). Maximum Power Dissipation: 5 mm — 0.1 watt; 7 mm — 0.25 watt; 10 mm — 0.4 watt; 14 mm — 0.6 watt, 20 mm — 1 watt. Typical response time is less than 15 nanoseconds.
Description
Radial leaded MOVs having the Underwriters Laboratory Recognized Component Mark, conform to UL 1414, UL1449 second addition and CSA class 222101. CKEõs UL recognized parts are listed on file #E905101 (M). Maximum Power Dissipation: 5 mm — 0.1 watt; 7 mm — 0.25 watt; 10 mm — 0.4 watt; 14 mm — 0.6 watt, 20 mm — 1 watt. Typical response time is less than 15 nanoseconds.

Suppliers

Company
Product
Description
Supplier Links
Varistor, MO; 430V; 4500A; 450pF - 70016067 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, MO; 430V; 4500A; 450pF
70016067
Varistor, MO; 430V; 4500A; 450pF 70016067
Radial leaded MOVs having the Underwriters Laboratory Recognized Component Mark, conform to UL 1414, UL1449 second addition and CSA class 222101. CKEõs UL recognized parts are listed on file #E905101 (M). Maximum Power Dissipation: 5 mm — 0.1 watt; 7 mm — 0.25 watt; 10 mm — 0.4 watt; 14 mm — 0.6 watt, 20 mm — 1 watt. Typical response time is less than 15 nanoseconds.

Radial leaded MOVs having the Underwriters Laboratory Recognized Component Mark, conform to UL 1414, UL1449 second addition and CSA class 222101. CKEÕs UL recognized parts are listed on file #E905101 (M). Maximum Power Dissipation: 5 mm — 0.1 watt; 7 mm — 0.25 watt; 10 mm — 0.4 watt; 14 mm — 0.6 watt, 20 mm — 1 watt. Typical response time is less than 15 nanoseconds.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number 70016067
Product Name Varistor, MO; 430V; 4500A; 450pF
Mounting / Packaging Leads
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2020509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Size Pcb mount
Standards and Certifications RoHS
View Details
TPMOV (Thermally Protected MOV) - 180TPMOVSLT - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 180 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
 - AC Power 3 Pole Delta - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 560 volts
View Details