Dean Technology RECTIFIER, SCHOTTKY BARRIER, 60V, 1MA, 1A, DO-41 SR106

Description
RECTIFIER, SCHOTTKY BARRIER, 60V, 1MA, 1A, DO-41
Description
RECTIFIER, SCHOTTKY BARRIER, 60V, 1MA, 1A, DO-41

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
RECTIFIER, SCHOTTKY BARRIER, 60V, 1MA, 1A, DO-41
70016093
RECTIFIER, SCHOTTKY BARRIER, 60V, 1MA, 1A, DO-41 70016093
RECTIFIER, SCHOTTKY BARRIER, 60V, 1MA, 1A, DO-41

RECTIFIER, SCHOTTKY BARRIER, 60V, 1MA, 1A, DO-41

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70016093
Product Name RECTIFIER, SCHOTTKY BARRIER, 60V, 1MA, 1A, DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6838LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 4.5 volts
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diode - 81005925 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details