Dean Technology Bridge Rectifier; 1000V; 400A; 700V; 35A MP3510

Description
Features: Superior Thermal Desing 300 Amperes Surge Rating 1⁄4" Universal Faston Terminal Hole Thru for #10 Screw
Description
Features: Superior Thermal Desing 300 Amperes Surge Rating 1⁄4" Universal Faston Terminal Hole Thru for #10 Screw

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 1000V; 400A; 700V; 35A - 70016032 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 1000V; 400A; 700V; 35A
70016032
Bridge Rectifier; 1000V; 400A; 700V; 35A 70016032
Features: Superior Thermal Desing 300 Amperes Surge Rating 1⁄4" Universal Faston Terminal Hole Thru for #10 Screw

Features:

  • Superior Thermal Desing
  • 300 Amperes Surge Rating
  • 1⁄4" Universal Faston Terminal
  • Hole Thru for #10 Screw
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70016032
Product Name Bridge Rectifier; 1000V; 400A; 700V; 35A
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: TS865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details