Dean Technology Bridge Rectifier; 400V; 300A; 280V; 8A KBU804

Description
Features: Diffused Junction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards UL Recognized File # E157705
Description
Features: Diffused Junction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards UL Recognized File # E157705

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 400V; 300A; 280V; 8A - 70016024 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 400V; 300A; 280V; 8A
70016024
Bridge Rectifier; 400V; 300A; 280V; 8A 70016024
Features: Diffused Junction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards UL Recognized File # E157705

Features:

  • Diffused Junction
  • Low Forward Voltage Drop
  • High Current Capability
  • High Reliability
  • High Surge Current Capability
  • Ideal for Printed Circuit Boards
  • UL Recognized File # E157705
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70016024
Product Name Bridge Rectifier; 400V; 300A; 280V; 8A
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia - 98K5018 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.3200 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details