Dean Technology Bridge Rectifier; 400V; 150A; 280V; 6A KBPC604

Description
Features: Diffused Junction High Current Capability High Case Dielectric Strength High Surge Current Capability Ideal for Printed Circuit Boards Plastic Material has Underwriters Laboratory Flammability Classification 94V-O UL Recognized File # E157705
Description
Features: Diffused Junction High Current Capability High Case Dielectric Strength High Surge Current Capability Ideal for Printed Circuit Boards Plastic Material has Underwriters Laboratory Flammability Classification 94V-O UL Recognized File # E157705

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 400V; 150A; 280V; 6A - 70016011 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 400V; 150A; 280V; 6A
70016011
Bridge Rectifier; 400V; 150A; 280V; 6A 70016011
Features: Diffused Junction High Current Capability High Case Dielectric Strength High Surge Current Capability Ideal for Printed Circuit Boards Plastic Material has Underwriters Laboratory Flammability Classification 94V-O UL Recognized File # E157705

Features:

  • Diffused Junction
  • High Current Capability
  • High Case Dielectric Strength
  • High Surge Current Capability
  • Ideal for Printed Circuit Boards
  • Plastic Material has Underwriters Laboratory Flammability Classification 94V-O
  • UL Recognized File # E157705
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70016011
Product Name Bridge Rectifier; 400V; 150A; 280V; 6A
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diode - 37871491 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details