Dean Technology Bridge Rectifier; 200V; 150A; 140V; 6A KBPC602

Description
Features: Diffused Junction High Current Capability High Case Dielectric Strength High Surge Current Capability Ideal for Printed Circuit Boards Plastic Material has Underwriters Laboratory Flammability Classification 94V-O UL Recognized File # E157705
Description
Features: Diffused Junction High Current Capability High Case Dielectric Strength High Surge Current Capability Ideal for Printed Circuit Boards Plastic Material has Underwriters Laboratory Flammability Classification 94V-O UL Recognized File # E157705

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 200V; 150A; 140V; 6A - 70016010 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 200V; 150A; 140V; 6A
70016010
Bridge Rectifier; 200V; 150A; 140V; 6A 70016010
Features: Diffused Junction High Current Capability High Case Dielectric Strength High Surge Current Capability Ideal for Printed Circuit Boards Plastic Material has Underwriters Laboratory Flammability Classification 94V-O UL Recognized File # E157705

Features:

  • Diffused Junction
  • High Current Capability
  • High Case Dielectric Strength
  • High Surge Current Capability
  • Ideal for Printed Circuit Boards
  • Plastic Material has Underwriters Laboratory Flammability Classification 94V-O
  • UL Recognized File # E157705
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70016010
Product Name Bridge Rectifier; 200V; 150A; 140V; 6A
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z50FF3LLHT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Specs
Diode Applications Discrete Semiconductor Modules
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details