Dean Technology HVC Single Phase Standard Diode KBPC3506

Description
BRIDGE RECTIFIER 35A 600V 1-PH
Description
BRIDGE RECTIFIER 35A 600V 1-PH

Suppliers

Company
Product
Description
Supplier Links
HVC Single Phase Standard Diode - KBPC3506 - Galco Industrial Electronics
Madison Heights, MI, United States
HVC Single Phase Standard Diode
KBPC3506
HVC Single Phase Standard Diode KBPC3506
BRIDGE RECTIFIER 35A 600V 1-PH

BRIDGE RECTIFIER 35A 600V 1-PH

Supplier's Site
Bridge Rectifier; 600V; 400A; 420V; 35A - 70016005 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 600V; 400A; 420V; 35A
70016005
Bridge Rectifier; 600V; 400A; 420V; 35A 70016005
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705

Features:

  • Diffused Junction
  • Low Reverse Leakage Current
  • Low Power Loss, High Efficiency
  • Electrically Isolated Metal Case for Maximum Heat Dissipation
  • Case to Terminal Isolation Voltage 2500 V
  • UL Recognized File # E157705
Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc.
Product Category Diodes Diodes
Product Number KBPC3506 70016005
Product Name HVC Single Phase Standard Diode Bridge Rectifier; 600V; 400A; 420V; 35A
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - NC401 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - 1PS79SB70,315 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83M-006RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details