Dean Technology Bridge Rectifier; 1000V; 150A; 700V; 10A KBPC1010P

Description
Features: Ratings to 1000 V PRV Ideal for Printed Circuit Board Surge Overload Rating to 150 Amperes Peak Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product UL Recognized: File #E106441 UL Recognized 94V-O Plastic Material
Description
Features: Ratings to 1000 V PRV Ideal for Printed Circuit Board Surge Overload Rating to 150 Amperes Peak Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product UL Recognized: File #E106441 UL Recognized 94V-O Plastic Material

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 1000V; 150A; 700V; 10A - 70015995 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 1000V; 150A; 700V; 10A
70015995
Bridge Rectifier; 1000V; 150A; 700V; 10A 70015995
Features: Ratings to 1000 V PRV Ideal for Printed Circuit Board Surge Overload Rating to 150 Amperes Peak Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product UL Recognized: File #E106441 UL Recognized 94V-O Plastic Material

Features:

  • Ratings to 1000 V PRV
  • Ideal for Printed Circuit Board
  • Surge Overload Rating to 150 Amperes Peak
  • Reliable Low Cost Construction Utilizing Molded Plastic Technique Results in Inexpensive Product
  • UL Recognized: File #E106441
  • UL Recognized 94V-O Plastic Material
Supplier's Site
HVC Single Phase Standard Diode - KBPC1010P - Galco Industrial Electronics
Madison Heights, MI, United States
HVC Single Phase Standard Diode
KBPC1010P
HVC Single Phase Standard Diode KBPC1010P
BRIDGE RECTIFIER 10A 1000V 1-PH

BRIDGE RECTIFIER 10A 1000V 1-PH

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics
Product Category Diodes Diodes
Product Number 70015995 KBPC1010P
Product Name Bridge Rectifier; 1000V; 150A; 700V; 10A HVC Single Phase Standard Diode
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6513 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
PIN Diode Switches - NPSD-9000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details