Dean Technology Bridge Rectifier; DIP; 200V; 50A; 140V;1A DF02M

Description
Features: Glass Passivated Die Construction Diffused Junction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 50 A Peak Designed for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661
Description
Features: Glass Passivated Die Construction Diffused Junction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 50 A Peak Designed for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; DIP; 200V; 50A; 140V;1A - 70015981 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; DIP; 200V; 50A; 140V;1A
70015981
Bridge Rectifier; DIP; 200V; 50A; 140V;1A 70015981
Features: Glass Passivated Die Construction Diffused Junction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 50 A Peak Designed for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661

Features:

  • Glass Passivated Die Construction
  • Diffused Junction
  • Low Forward Voltage Drop, High Current Capability
  • Surge Overload Rating to 50 A Peak
  • Designed for Printed Circuit Board Applications
  • Plastic Material — UL Flammability Classification 94V-0
  • UL Listed Under Recognized Component Index, File Number E94661
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70015981
Product Name Bridge Rectifier; DIP; 200V; 50A; 140V;1A
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K50F - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9.5 volts
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: TP865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details