DComponents Corporation Single Diodes SM5406

Description
DIODE STANDARD 600V 3A DO213AB
Request a Quote Datasheet
Description
DIODE STANDARD 600V 3A DO213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 5245-SM5406CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-SM5406CT-ND
Single Diodes 5245-SM5406CT-ND
DIODE STANDARD 600V 3A DO213AB

DIODE STANDARD 600V 3A DO213AB

Buy Now Datasheet
Single Diodes - 5245-SM5406TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-SM5406TR-ND
Single Diodes 5245-SM5406TR-ND
Diode Standard 600V 3A Surface Mount MELF DO-213AB

Diode Standard 600V 3A Surface Mount MELF DO-213AB

Buy Now Datasheet
Single Diodes - 5245-SM5406DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-SM5406DKR-ND
Single Diodes 5245-SM5406DKR-ND
DIODE STANDARD 600V 3A DO213AB

DIODE STANDARD 600V 3A DO213AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 5245-SM5406CT-ND
Product Name Single Diodes
Tj -50 to 175 C (-58 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: MS865C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details