DComponents Corporation Single Diodes SM4007

Description
Diode Standard 1000V 1A Surface Mount MELF DO-213AB
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount MELF DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 5245-SM4007TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-SM4007TR-ND
Single Diodes 5245-SM4007TR-ND
Diode Standard 1000V 1A Surface Mount MELF DO-213AB

Diode Standard 1000V 1A Surface Mount MELF DO-213AB

Buy Now Datasheet
Single Diodes - 5245-SM4007CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-SM4007CT-ND
Single Diodes 5245-SM4007CT-ND
DIODE STANDARD 1000V 1A DO213AB

DIODE STANDARD 1000V 1A DO213AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 5245-SM4007TR-ND
Product Name Single Diodes
Tj -50 to 175 C (-58 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCW18T120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details